Rochester Electronics Integrated Circuits (ICs) - Logic - Flip Flops 54AC244/SSA-R

Description
54AC244 - D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS - Dual marked (M38510R75705SSA)
Request a Quote Datasheet
Description
54AC244 - D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS - Dual marked (M38510R75705SSA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 54AC244/SSA-R - Rochester Electronics
Newburyport, MA, United States
54AC244 - D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS - Dual marked (M38510R75705SSA)

54AC244 - D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS - Dual marked (M38510R75705SSA)

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1024290-54AC244/SSA-R
Integrated Circuits (ICs) - Logic - Flip Flops 1024290-54AC244/SSA-R
Win Source Part Number: 1024290-54AC244/SSA- R Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 61 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Rochester Electronics, LLC Other Names: 2156-54AC244/SSA-R-2 156

Win Source Part Number: 1024290-54AC244/SSA-R
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 61 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: Rochester Electronics, LLC
Other Names: 2156-54AC244/SSA-R-2156

Buy Now
Flip Flops - 54AC244/SSA-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54AC244/SSA-R
Flip Flops 54AC244/SSA-R
Element Bit per Element Output

Element Bit per Element Output

Buy Now
Logic - Flip Flops - 54AC244/SSA-R - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54AC244/SSA-R
Logic - Flip Flops 54AC244/SSA-R
54AC244 - D FLIP-FLOP, AC SERIES

54AC244 - D FLIP-FLOP, AC SERIES

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 54AC244/SSA-R 1024290-54AC244/SSA-R 54AC244/SSA-R 54AC244/SSA-R
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Flip Flops - 5962-9221804MRA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details