OnLogic Inc. Industrial Intel Skylake Mini-ITX Computer MC500-51

Description
EMBEDDED DONE RIGHT Perfectly balance horsepower and energy-efficiency with Intel Skylake processing. Ideal for commercial deployments requiring HD capable performance, the MC500-51 (part of the MC500 Series) features Intel's 6th Generation Core i processors paired with the advanced embedded H110 chipset. Supporting up to 32 GB of RAM and advanced features, including dual independent display and true 4K resolution, this system perfectly compliments the most demanding multimedia applications. DURABILITY, VERSATILITY, SUPERIORITY Designed with embedded commercial applications in mind, the MC500-51 is enclosed in a sleek, scratch-resistant, all-metal enclosure that looks equally at home on a desktop or in a warehouse. The cross-case ventilation is optimized for low noise and reliable, 24/7 operation, and the entire chassis works to reduce electromagnetic interference (EMI) and ensure effective heat convection. The optional mounting brackets make the MC500-51 easy to securely install on any vertical or horizontal surface for peace of mind and ease of use. THE HUB OF YOUR APPLICATION With a wide array of industrially-focused I/O, the MC500-51 is uniquely suited to commercial and embedded deployments requiring a large amount of connectivity or peripherals. Dual Gb LAN, one RS-232 and one RS-232/422/485 COM, 6 USB (including four USB 3.0 ports), and dual independent display support over HDMI, DisplayPort, or VGA enable the MC500-51 to address just about any computing challenge. A PCIe Mini Card slot and mSATA SSD slot round out the offering, enabling expansion or wireless connectivity.
Request a Quote
Description
EMBEDDED DONE RIGHT Perfectly balance horsepower and energy-efficiency with Intel Skylake processing. Ideal for commercial deployments requiring HD capable performance, the MC500-51 (part of the MC500 Series) features Intel's 6th Generation Core i processors paired with the advanced embedded H110 chipset. Supporting up to 32 GB of RAM and advanced features, including dual independent display and true 4K resolution, this system perfectly compliments the most demanding multimedia applications. DURABILITY, VERSATILITY, SUPERIORITY Designed with embedded commercial applications in mind, the MC500-51 is enclosed in a sleek, scratch-resistant, all-metal enclosure that looks equally at home on a desktop or in a warehouse. The cross-case ventilation is optimized for low noise and reliable, 24/7 operation, and the entire chassis works to reduce electromagnetic interference (EMI) and ensure effective heat convection. The optional mounting brackets make the MC500-51 easy to securely install on any vertical or horizontal surface for peace of mind and ease of use. THE HUB OF YOUR APPLICATION With a wide array of industrially-focused I/O, the MC500-51 is uniquely suited to commercial and embedded deployments requiring a large amount of connectivity or peripherals. Dual Gb LAN, one RS-232 and one RS-232/422/485 COM, 6 USB (including four USB 3.0 ports), and dual independent display support over HDMI, DisplayPort, or VGA enable the MC500-51 to address just about any computing challenge. A PCIe Mini Card slot and mSATA SSD slot round out the offering, enabling expansion or wireless connectivity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Intel Skylake Mini-ITX Computer - MC500-51 - OnLogic Inc.
South Burlington, VT, United States
Industrial Intel Skylake Mini-ITX Computer
MC500-51
Industrial Intel Skylake Mini-ITX Computer MC500-51
EMBEDDED DONE RIGHT Perfectly balance horsepower and energy-efficiency with Intel Skylake processing. Ideal for commercial deployments requiring HD capable performance, the MC500-51 (part of the MC500 Series) features Intel's 6th Generation Core i processors paired with the advanced embedded H110 chipset. Supporting up to 32 GB of RAM and advanced features, including dual independent display and true 4K resolution, this system perfectly compliments the most demanding multimedia applications. DURABILITY, VERSATILITY, SUPERIORITY Designed with embedded commercial applications in mind, the MC500-51 is enclosed in a sleek, scratch-resistant, all-metal enclosure that looks equally at home on a desktop or in a warehouse. The cross-case ventilation is optimized for low noise and reliable, 24/7 operation, and the entire chassis works to reduce electromagnetic interference (EMI) and ensure effective heat convection. The optional mounting brackets make the MC500-51 easy to securely install on any vertical or horizontal surface for peace of mind and ease of use. THE HUB OF YOUR APPLICATION With a wide array of industrially-focused I/O, the MC500-51 is uniquely suited to commercial and embedded deployments requiring a large amount of connectivity or peripherals. Dual Gb LAN, one RS-232 and one RS-232/422/485 COM, 6 USB (including four USB 3.0 ports), and dual independent display support over HDMI, DisplayPort, or VGA enable the MC500-51 to address just about any computing challenge. A PCIe Mini Card slot and mSATA SSD slot round out the offering, enabling expansion or wireless connectivity.

EMBEDDED DONE RIGHT

Perfectly balance horsepower and energy-efficiency with Intel Skylake processing. Ideal for commercial deployments requiring HD capable performance, the MC500-51 (part of the MC500 Series) features Intel's 6th Generation Core i processors paired with the advanced embedded H110 chipset. Supporting up to 32 GB of RAM and advanced features, including dual independent display and true 4K resolution, this system perfectly compliments the most demanding multimedia applications.

DURABILITY, VERSATILITY, SUPERIORITY

Designed with embedded commercial applications in mind, the MC500-51 is enclosed in a sleek, scratch-resistant, all-metal enclosure that looks equally at home on a desktop or in a warehouse. The cross-case ventilation is optimized for low noise and reliable, 24/7 operation, and the entire chassis works to reduce electromagnetic interference (EMI) and ensure effective heat convection. The optional mounting brackets make the MC500-51 easy to securely install on any vertical or horizontal surface for peace of mind and ease of use.

THE HUB OF YOUR APPLICATION

With a wide array of industrially-focused I/O, the MC500-51 is uniquely suited to commercial and embedded deployments requiring a large amount of connectivity or peripherals. Dual Gb LAN, one RS-232 and one RS-232/422/485 COM, 6 USB (including four USB 3.0 ports), and dual independent display support over HDMI, DisplayPort, or VGA enable the MC500-51 to address just about any computing challenge. A PCIe Mini Card slot and mSATA SSD slot round out the offering, enabling expansion or wireless connectivity.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number MC500-51
Product Name Industrial Intel Skylake Mini-ITX Computer
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Unlock Full Specs
to access all available technical data

Similar Products

Karbon 802 High-Performance Rugged Computer w/ModBay - K802 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
MC610-10 Industrial Intel 9th Gen Celeron/Pentium Mini-ITX Expandable Computer - MC610-10 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
Speed 1100 MHz
View Details
Helix 320 Intel N-Series Low Profile Industrial Edge Gateway with Quad LAN - HX320 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® N250 Intel® N355
Speed 3800 to 3900 MHz
Main Memory 16.00 GB
View Details