INTEL 13TH GEN PERFORMANCE HYBRID PROCESSING
The MC510-55 can be configured with a range of Intel 12th Gen, 13th Gen, or Intel Core Series 2 processors to match the demands of your application. By combining performance and efficiency cores, Intel’s performance hybrid architecture efficiently distributes resources depending on the workload. Performance cores are deployed to accomplish complex workloads while efficiency cores focus on multi-threaded throughput, handling less power-hungry tasks as needed. This architecture helps the MC510-50 to excel at a wide range of advanced automation tasks, including AI inferencing.
ENGINEERED TO LAST
Designed with industrial and embedded applications in mind, the MC510-55 utilizes an all-metal enclosure that looks equally at home on a workstation as it does in a control cabinet. The cross-case ventilation is optimized for low noise and reliable, 24/7 operation. The chassis works to reduce electromagnetic interference (EMI) and ensure effective heat convection from internal components. Optional wall, DIN, and VESA mounting brackets make the MC510-55 easy to securely install on vertical or horizontal surfaces. RoHS, FCC, CE, and UL certifications, along with an industrial lifecycle of at least 5 years, help provide peace of mind that the MC510-55 is ready to support your project now and well into the future.
EASY TO INTERFACE WITH
The MC510-55 is outfitted with a wide range of industry-focused I/O. 6x USB and 4x COM let you easily connect your peripherals and supporting equipment. HDMI and 2x DisplayPort give you triple display support while a pair of 2.5 Gigabit LAN ports provide lightning fast network access. Additional expansion is available via M.2 (Key E, 2230) with PCIe x1, USB 2.0, and CNVi for Wireless, and M.2 (Key B, 3042/3052) with PCIe x1/USB3.2 Gen1/USB 2.0 and SIM for 4G/5G.
| OnLogic Inc. | |
|---|---|
| Product Category | Computers |
| Product Number | MC510-55 |
| Product Name | MC510-55 Intel® 13th Gen Edge Computer |
| Operating System | Microsoft® |