LOW LATENCY AI INFERENCE AT THE EDGE
The JETAGX brings high-powered NVIDIAⓇ processing to the edge with up to 275 Tera Operations per Second (TOPS), 2048 NVIDIA CUDAⓇ cores, and 64 Tensor cores. Choose 32 GB of memory, or step up to 64 GB to enable server-class performance for complex edge AI applications.
FANLESS DESIGN FOR CHALLENGING ENVIRONMENTS
Embedded applications like smart cities and smart agriculture have a critical need for computers with cost-effective maintenance and improved reliability. The JETAGX is engineered to survive in a range of installation environments. With an operating temperature of -25° to 55°C and the ability to accept power input from 9 to 36 VDC, the JETAGX offers fanless and silent AI performance wherever you need it.
KEY CONNECTIVITY CAPABILITIES
Embedded and edge AI installations depend on effective communication between devices, sensors, and systems. Connectivity options on the JETAGX include multiple USB, COM, GPIO, onboard Wi-Fi, and 10GbE LAN, providing super fast data handling over your on-site network.
| OnLogic Inc. | |
|---|---|
| Product Category | Computers |
| Product Number | JETAGX |
| Product Name | Aetina JETAGX NVIDIA Jetson AGX Orin Fanless AI Computer |