OnLogic Inc. Helix 330 Intel Celeron/Pentium Industrial Edge Computer w/Additional LAN HX330

Description
ENGINEERED FOR IOT WITH INTEL ELKHART LAKE Helix 330 was built to thrive at the edge, and makes a perfect addition to the innovative Helix Series. Powered by the Dual-Core Intel Celeron N6211, or Quad-Core Intel Pentium J6426 processors, which have been specifically engineered for IoT applications, Helix 330 offers a unique combination of features, power and connectivity, making it an ideal Industrial IoT gateway, edge device or embedded controller. Only need dual LAN? Check out the Helix 310. SLIM PROFILE, WIDE APPLICATION POSSIBILITIES At less than 1.5" tall, the Helix 330 can be installed in almost any industrial application, with support for DIN, and wall mounting. Sensitive internal components are mechanically protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ technology. Meanwhile, the absence of any moving parts dramatically improves the lifespan and reliability of the system. Its advanced industrial design includes a filtered DC input power supply with a 12~24 V range. All of the I/O has been immunity tested to both the EN 55035 for IT equipment and to 60601-1 4th edition Medical immunity - including the 15kV ESD & 10V/m RF immunity tests. Medical immunity protects the computer at a level almost 2x and in some cases up to 30x more than the CE computer standard required limits. The HX330 is currently being safety listed under UL/IEC 62368-1. When used as communication equipment, this unique computer will integrate seamlessly into UL 61010 (former UL 508) applications. BUILT FOR ADVANCED NETWORKING Connect Helix 330 to your existing infrastructure and take control of your data, with standard I/O that includes 3x USB 3.2 & 3x USB 2.0 ports, 1x DB9 (RS-232/422) optionally configurable as COM (CAN can be configured on request), 3x DisplayPorts, 3x 1 GbE LAN ports (4x LAN available when equipped with a Pentium CPU). Whatever you need to connect with, or connect to, Helix 330 has you covered. This system is Ubuntu Certified! Ubuntu Certified Hardware (UCHW) devices have been extensively tested by Canonical, the organizing body behind Ubuntu. They feature official Ubuntu software images which are tested by Canonical on certified systems prior to the release of any new updates to validate functionality and ensure continued reliable operation. We offer pre-installed Ubuntu Certified OS options for Desktop or Server, as well as an option for customers who would like to install their own Ubuntu image (Ubuntu Certified Hardware - No O/S Installed). Learn more about OnLogic’s participation in the Ubuntu Certified Hardware program in our blog post. Windows Compatibility: Please note, this system is compatible with Windows IoT. Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more! OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote
Description
ENGINEERED FOR IOT WITH INTEL ELKHART LAKE Helix 330 was built to thrive at the edge, and makes a perfect addition to the innovative Helix Series. Powered by the Dual-Core Intel Celeron N6211, or Quad-Core Intel Pentium J6426 processors, which have been specifically engineered for IoT applications, Helix 330 offers a unique combination of features, power and connectivity, making it an ideal Industrial IoT gateway, edge device or embedded controller. Only need dual LAN? Check out the Helix 310. SLIM PROFILE, WIDE APPLICATION POSSIBILITIES At less than 1.5" tall, the Helix 330 can be installed in almost any industrial application, with support for DIN, and wall mounting. Sensitive internal components are mechanically protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ technology. Meanwhile, the absence of any moving parts dramatically improves the lifespan and reliability of the system. Its advanced industrial design includes a filtered DC input power supply with a 12~24 V range. All of the I/O has been immunity tested to both the EN 55035 for IT equipment and to 60601-1 4th edition Medical immunity - including the 15kV ESD & 10V/m RF immunity tests. Medical immunity protects the computer at a level almost 2x and in some cases up to 30x more than the CE computer standard required limits. The HX330 is currently being safety listed under UL/IEC 62368-1. When used as communication equipment, this unique computer will integrate seamlessly into UL 61010 (former UL 508) applications. BUILT FOR ADVANCED NETWORKING Connect Helix 330 to your existing infrastructure and take control of your data, with standard I/O that includes 3x USB 3.2 & 3x USB 2.0 ports, 1x DB9 (RS-232/422) optionally configurable as COM (CAN can be configured on request), 3x DisplayPorts, 3x 1 GbE LAN ports (4x LAN available when equipped with a Pentium CPU). Whatever you need to connect with, or connect to, Helix 330 has you covered. This system is Ubuntu Certified! Ubuntu Certified Hardware (UCHW) devices have been extensively tested by Canonical, the organizing body behind Ubuntu. They feature official Ubuntu software images which are tested by Canonical on certified systems prior to the release of any new updates to validate functionality and ensure continued reliable operation. We offer pre-installed Ubuntu Certified OS options for Desktop or Server, as well as an option for customers who would like to install their own Ubuntu image (Ubuntu Certified Hardware - No O/S Installed). Learn more about OnLogic’s participation in the Ubuntu Certified Hardware program in our blog post. Windows Compatibility: Please note, this system is compatible with Windows IoT. Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more! OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Helix 330 Intel Celeron/Pentium Industrial Edge Computer w/Additional LAN - HX330 - OnLogic Inc.
South Burlington, VT, United States
Helix 330 Intel Celeron/Pentium Industrial Edge Computer w/Additional LAN
HX330
Helix 330 Intel Celeron/Pentium Industrial Edge Computer w/Additional LAN HX330
ENGINEERED FOR IOT WITH INTEL ELKHART LAKE Helix 330 was built to thrive at the edge, and makes a perfect addition to the innovative Helix Series. Powered by the Dual-Core Intel Celeron N6211, or Quad-Core Intel Pentium J6426 processors, which have been specifically engineered for IoT applications, Helix 330 offers a unique combination of features, power and connectivity, making it an ideal Industrial IoT gateway, edge device or embedded controller. Only need dual LAN? Check out the Helix 310. SLIM PROFILE, WIDE APPLICATION POSSIBILITIES At less than 1.5" tall, the Helix 330 can be installed in almost any industrial application, with support for DIN, and wall mounting. Sensitive internal components are mechanically protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ technology. Meanwhile, the absence of any moving parts dramatically improves the lifespan and reliability of the system. Its advanced industrial design includes a filtered DC input power supply with a 12~24 V range. All of the I/O has been immunity tested to both the EN 55035 for IT equipment and to 60601-1 4th edition Medical immunity - including the 15kV ESD & 10V/m RF immunity tests. Medical immunity protects the computer at a level almost 2x and in some cases up to 30x more than the CE computer standard required limits. The HX330 is currently being safety listed under UL/IEC 62368-1. When used as communication equipment, this unique computer will integrate seamlessly into UL 61010 (former UL 508) applications. BUILT FOR ADVANCED NETWORKING Connect Helix 330 to your existing infrastructure and take control of your data, with standard I/O that includes 3x USB 3.2 & 3x USB 2.0 ports, 1x DB9 (RS-232/422) optionally configurable as COM (CAN can be configured on request), 3x DisplayPorts, 3x 1 GbE LAN ports (4x LAN available when equipped with a Pentium CPU). Whatever you need to connect with, or connect to, Helix 330 has you covered. This system is Ubuntu Certified! Ubuntu Certified Hardware (UCHW) devices have been extensively tested by Canonical, the organizing body behind Ubuntu. They feature official Ubuntu software images which are tested by Canonical on certified systems prior to the release of any new updates to validate functionality and ensure continued reliable operation. We offer pre-installed Ubuntu Certified OS options for Desktop or Server, as well as an option for customers who would like to install their own Ubuntu image (Ubuntu Certified Hardware - No O/S Installed). Learn more about OnLogic’s participation in the Ubuntu Certified Hardware program in our blog post. Windows Compatibility: Please note, this system is compatible with Windows IoT. Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more! OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

ENGINEERED FOR IOT WITH INTEL ELKHART LAKE

Helix 330 was built to thrive at the edge, and makes a perfect addition to the innovative Helix Series. Powered by the Dual-Core Intel Celeron N6211, or Quad-Core Intel Pentium J6426 processors, which have been specifically engineered for IoT applications, Helix 330 offers a unique combination of features, power and connectivity, making it an ideal Industrial IoT gateway, edge device or embedded controller. Only need dual LAN? Check out the Helix 310.

SLIM PROFILE, WIDE APPLICATION POSSIBILITIES

At less than 1.5" tall, the Helix 330 can be installed in almost any industrial application, with support for DIN, and wall mounting. Sensitive internal components are mechanically protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ technology. Meanwhile, the absence of any moving parts dramatically improves the lifespan and reliability of the system. Its advanced industrial design includes a filtered DC input power supply with a 12~24 V range. All of the I/O has been immunity tested to both the EN 55035 for IT equipment and to 60601-1 4th edition Medical immunity - including the 15kV ESD & 10V/m RF immunity tests. Medical immunity protects the computer at a level almost 2x and in some cases up to 30x more than the CE computer standard required limits. The HX330 is currently being safety listed under UL/IEC 62368-1. When used as communication equipment, this unique computer will integrate seamlessly into UL 61010 (former UL 508) applications.

BUILT FOR ADVANCED NETWORKING

Connect Helix 330 to your existing infrastructure and take control of your data, with standard I/O that includes 3x USB 3.2 & 3x USB 2.0 ports, 1x DB9 (RS-232/422) optionally configurable as COM (CAN can be configured on request), 3x DisplayPorts, 3x 1 GbE LAN ports (4x LAN available when equipped with a Pentium CPU). Whatever you need to connect with, or connect to, Helix 330 has you covered.

This system is Ubuntu Certified! Ubuntu Certified Hardware (UCHW) devices have been extensively tested by Canonical, the organizing body behind Ubuntu. They feature official Ubuntu software images which are tested by Canonical on certified systems prior to the release of any new updates to validate functionality and ensure continued reliable operation. We offer pre-installed Ubuntu Certified OS options for Desktop or Server, as well as an option for customers who would like to install their own Ubuntu image (Ubuntu Certified Hardware - No O/S Installed). Learn more about OnLogic’s participation in the Ubuntu Certified Hardware program in our blog post.

Windows Compatibility: Please note, this system is compatible with Windows IoT.

Extended Support Program

5 year warranty protection, 24/7 support, advance replacement and more!

OnLogic & Intel®: Powering Possibilities

Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number HX330
Product Name Helix 330 Intel Celeron/Pentium Industrial Edge Computer w/Additional LAN
Operating System Microsoft®; Linux
Unlock Full Specs
to access all available technical data

Similar Products

Helix 320 with ZEDEDA Intel N-Series Low Profile Edge Orchestration Gateway with Quad LAN - ZEDEDA-HX320 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® N250 Intel® N355
Speed 3800 to 3900 MHz
Operating Temperature ? to 122 F (? to 50 C)
View Details
Karbon 803 High-Performance Rugged Computer w/PCIe - K803 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Karbon 804 High-Performance Rugged Computer w/ModBay & PCIe - K804 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details