OnLogic Inc. Karbon 525 Rugged Fanless Industrial Computer with NVIDIA MXM AI GPU Expansion K525

Description
UNSTOPPABLE INTEL CORE ULTRA & ACCELERATED AI PERFORMANCE The Karbon 525 is powered by Intel Core Ultra processing, specifically designed for demanding edge AI performance and scalability. This system supports up to 96 GB of DDR5 memory for efficient operation and offers robust storage options, including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x 2.5" SSD storage bays. The K525 is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. Its dedicated NVIDIA MXM AI GPU expansion takes its processing capabilities to the next level, making it ideal for the most intensive AI, machine learning, and advanced graphics workloads. Looking for a different feature set for the toughest jobs? Explore the entire Karbon 520 Series. RUGGED DESIGN FOR EXTREME ENVIRONMENTS The Karbon 525 features a passively cooled, fanless design, ensuring unwavering reliability in the most challenging industrial settings. It is built to withstand continuous vibration and shock (MIL-STD-810H), ensuring reliable performance in mobile or high-impact applications. The system has an industry-leading operating temperature range of -40°C to 70°C. Its NVIDIA MXM AI GPU expansion is housed within a specially designed isolated compartment, engineered to support high-performance AI and graphics acceleration even in harsh environments. The Karbon 525 is UL, RoHS, FCC, and CE certified, and has undergone extensive Electromagnetic Compatibility (EMC) testing for industrial, medical (60601-1-2), in-vehicle, rail, and maritime applications. The system has been optimized for DIN, Wall, VESA, and even rack mounting for flexible installation capabilities wherever you need it. Crucially, the Karbon 525 also features automotive power input with programmable ignition timing (12-48 VDC, 5-pin Terminal Block), making it ideal for direct integration into vehicles and mobile platforms requiring both extreme durability and dedicated AI/graphics acceleration. VERSATILE CONNECTIVITY The Karbon 525 benefits from the versatile I/O options offered across the Karbon 520 series. The front panel includes 4x 2.5 GbE LAN, 6x USB 3.2 ports, and 2x USB-C / Thunderbolt 4 ports. The back panel offers 2x DisplayPorts and optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO.
Request a Quote
Description
UNSTOPPABLE INTEL CORE ULTRA & ACCELERATED AI PERFORMANCE The Karbon 525 is powered by Intel Core Ultra processing, specifically designed for demanding edge AI performance and scalability. This system supports up to 96 GB of DDR5 memory for efficient operation and offers robust storage options, including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x 2.5" SSD storage bays. The K525 is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. Its dedicated NVIDIA MXM AI GPU expansion takes its processing capabilities to the next level, making it ideal for the most intensive AI, machine learning, and advanced graphics workloads. Looking for a different feature set for the toughest jobs? Explore the entire Karbon 520 Series. RUGGED DESIGN FOR EXTREME ENVIRONMENTS The Karbon 525 features a passively cooled, fanless design, ensuring unwavering reliability in the most challenging industrial settings. It is built to withstand continuous vibration and shock (MIL-STD-810H), ensuring reliable performance in mobile or high-impact applications. The system has an industry-leading operating temperature range of -40°C to 70°C. Its NVIDIA MXM AI GPU expansion is housed within a specially designed isolated compartment, engineered to support high-performance AI and graphics acceleration even in harsh environments. The Karbon 525 is UL, RoHS, FCC, and CE certified, and has undergone extensive Electromagnetic Compatibility (EMC) testing for industrial, medical (60601-1-2), in-vehicle, rail, and maritime applications. The system has been optimized for DIN, Wall, VESA, and even rack mounting for flexible installation capabilities wherever you need it. Crucially, the Karbon 525 also features automotive power input with programmable ignition timing (12-48 VDC, 5-pin Terminal Block), making it ideal for direct integration into vehicles and mobile platforms requiring both extreme durability and dedicated AI/graphics acceleration. VERSATILE CONNECTIVITY The Karbon 525 benefits from the versatile I/O options offered across the Karbon 520 series. The front panel includes 4x 2.5 GbE LAN, 6x USB 3.2 ports, and 2x USB-C / Thunderbolt 4 ports. The back panel offers 2x DisplayPorts and optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Karbon 525 Rugged Fanless Industrial Computer with NVIDIA MXM AI GPU Expansion - K525 - OnLogic Inc.
South Burlington, VT, United States
Karbon 525 Rugged Fanless Industrial Computer with NVIDIA MXM AI GPU Expansion
K525
Karbon 525 Rugged Fanless Industrial Computer with NVIDIA MXM AI GPU Expansion K525
UNSTOPPABLE INTEL CORE ULTRA & ACCELERATED AI PERFORMANCE The Karbon 525 is powered by Intel Core Ultra processing, specifically designed for demanding edge AI performance and scalability. This system supports up to 96 GB of DDR5 memory for efficient operation and offers robust storage options, including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x 2.5" SSD storage bays. The K525 is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. Its dedicated NVIDIA MXM AI GPU expansion takes its processing capabilities to the next level, making it ideal for the most intensive AI, machine learning, and advanced graphics workloads. Looking for a different feature set for the toughest jobs? Explore the entire Karbon 520 Series. RUGGED DESIGN FOR EXTREME ENVIRONMENTS The Karbon 525 features a passively cooled, fanless design, ensuring unwavering reliability in the most challenging industrial settings. It is built to withstand continuous vibration and shock (MIL-STD-810H), ensuring reliable performance in mobile or high-impact applications. The system has an industry-leading operating temperature range of -40°C to 70°C. Its NVIDIA MXM AI GPU expansion is housed within a specially designed isolated compartment, engineered to support high-performance AI and graphics acceleration even in harsh environments. The Karbon 525 is UL, RoHS, FCC, and CE certified, and has undergone extensive Electromagnetic Compatibility (EMC) testing for industrial, medical (60601-1-2), in-vehicle, rail, and maritime applications. The system has been optimized for DIN, Wall, VESA, and even rack mounting for flexible installation capabilities wherever you need it. Crucially, the Karbon 525 also features automotive power input with programmable ignition timing (12-48 VDC, 5-pin Terminal Block), making it ideal for direct integration into vehicles and mobile platforms requiring both extreme durability and dedicated AI/graphics acceleration. VERSATILE CONNECTIVITY The Karbon 525 benefits from the versatile I/O options offered across the Karbon 520 series. The front panel includes 4x 2.5 GbE LAN, 6x USB 3.2 ports, and 2x USB-C / Thunderbolt 4 ports. The back panel offers 2x DisplayPorts and optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO.

UNSTOPPABLE INTEL CORE ULTRA & ACCELERATED AI PERFORMANCE

The Karbon 525 is powered by Intel Core Ultra processing, specifically designed for demanding edge AI performance and scalability. This system supports up to 96 GB of DDR5 memory for efficient operation and offers robust storage options, including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x 2.5" SSD storage bays. The K525 is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. Its dedicated NVIDIA MXM AI GPU expansion takes its processing capabilities to the next level, making it ideal for the most intensive AI, machine learning, and advanced graphics workloads.

Looking for a different feature set for the toughest jobs? Explore the entire Karbon 520 Series.

RUGGED DESIGN FOR EXTREME ENVIRONMENTS

The Karbon 525 features a passively cooled, fanless design, ensuring unwavering reliability in the most challenging industrial settings. It is built to withstand continuous vibration and shock (MIL-STD-810H), ensuring reliable performance in mobile or high-impact applications. The system has an industry-leading operating temperature range of -40°C to 70°C. Its NVIDIA MXM AI GPU expansion is housed within a specially designed isolated compartment, engineered to support high-performance AI and graphics acceleration even in harsh environments. The Karbon 525 is UL, RoHS, FCC, and CE certified, and has undergone extensive Electromagnetic Compatibility (EMC) testing for industrial, medical (60601-1-2), in-vehicle, rail, and maritime applications. The system has been optimized for DIN, Wall, VESA, and even rack mounting for flexible installation capabilities wherever you need it. Crucially, the Karbon 525 also features automotive power input with programmable ignition timing (12-48 VDC, 5-pin Terminal Block), making it ideal for direct integration into vehicles and mobile platforms requiring both extreme durability and dedicated AI/graphics acceleration.

VERSATILE CONNECTIVITY

The Karbon 525 benefits from the versatile I/O options offered across the Karbon 520 series. The front panel includes 4x 2.5 GbE LAN, 6x USB 3.2 ports, and 2x USB-C / Thunderbolt 4 ports. The back panel offers 2x DisplayPorts and optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Ruggedized Computers
Product Number K525
Product Name Karbon 525 Rugged Fanless Industrial Computer with NVIDIA MXM AI GPU Expansion
General Features Ruggedized; Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Karbon 524 Rugged Fanless Industrial Computer with GPU/PCIe Expansion - K524 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
View Details
Karbon 410 Intel Atom Compact Rugged Computer - K410 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Operating System Linux; Microsoft®
Processor Intel 386 Family; Intel Atom
View Details
Karbon 523 Rugged Fanless Industrial Computer with Dual ModBay Expansion - K523 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
View Details
Karbon 803 High-Performance Rugged Computer w/PCIe - K803 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
View Details