Biamp Systems, Ltd. Loudspeaker R1-EN

Description
The EN54-24 certified, large format R1-EN offers very high sensitivity with LF directivity control to 400 Hz. The R1-EN’s large, deep LF horn and large diaphragm 1-inch exit HF driver provide exceptional HF extension and LF output. Available in three horn pattern options - 60° x 40°, 60° x 60° or 90° x 40°, the 12-inch R1-EN delivers excellent wideband directivity and is a superb choice for excessively reverberant indoor sports venues and small to mid-sized outdoor stadiums. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The EN54-24 certified, large format R1-EN offers very high sensitivity with LF directivity control to 400 Hz. The R1-EN’s large, deep LF horn and large diaphragm 1-inch exit HF driver provide exceptional HF extension and LF output. Available in three horn pattern options - 60° x 40°, 60° x 60° or 90° x 40°, the 12-inch R1-EN delivers excellent wideband directivity and is a superb choice for excessively reverberant indoor sports venues and small to mid-sized outdoor stadiums. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - R1-EN - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
R1-EN
Loudspeaker R1-EN
The EN54-24 certified, large format R1-EN offers very high sensitivity with LF directivity control to 400 Hz. The R1-EN’s large, deep LF horn and large diaphragm 1-inch exit HF driver provide exceptional HF extension and LF output. Available in three horn pattern options - 60° x 40°, 60° x 60° or 90° x 40°, the 12-inch R1-EN delivers excellent wideband directivity and is a superb choice for excessively reverberant indoor sports venues and small to mid-sized outdoor stadiums. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The EN54-24 certified, large format R1-EN offers very high sensitivity with LF directivity control to 400 Hz. The R1-EN’s large, deep LF horn and large diaphragm 1-inch exit HF driver provide exceptional HF extension and LF output. Available in three horn pattern options - 60° x 40°, 60° x 60° or 90° x 40°, the 12-inch R1-EN delivers excellent wideband directivity and is a superb choice for excessively reverberant indoor sports venues and small to mid-sized outdoor stadiums.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number R1-EN
Product Name Loudspeaker
Frequency Response 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CLOUD Series 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details