CM3000 -- HEAVY DUTY WORKSTATION
Omtec Corporation
Heavy Duty Workstation
CM3000
Description
Description:
Heavy Duty Extruded Aluminum
Adjustable +-3” Height
Overhead Adjustable Shelf
Tool Rail
LED Overhead Light (Fluorescent available)
Power Rail
2000# Capacity
Standard Sizes
24x48
24x60
24x72
24x96
30x96
30x48
30x60
30x72
36x36
36x48
36x60
36x72
36x96
Optional:
Tote Bin Rail
Electric Hydraulic Adjustable 6” or 12”
Hand Crank Hydraulic Adjustable 6” or 12”
Height Adjustable Flat Screen Monitor Arm
Description
Description:
Heavy Duty Extruded Aluminum
Adjustable +-3” Height
Overhead Adjustable Shelf
Tool Rail
LED Overhead Light (Fluorescent available)
Power Rail
2000# Capacity
Standard Sizes
24x48
24x60
24x72
24x96
30x96
30x48
30x60
30x72
36x36
36x48
36x60
36x72
36x96
Optional:
Tote Bin Rail
Electric Hydraulic Adjustable 6” or 12”
Hand Crank Hydraulic Adjustable 6” or 12”
Height Adjustable Flat Screen Monitor Arm
Datasheet
Suppliers
Description:
Heavy Duty Extruded Aluminum
Adjustable +-3” Height
Overhead Adjustable Shelf
Tool Rail
LED Overhead Light (Fluorescent available)
Power Rail
2000# Capacity
Standard Sizes
24x48
24x60
24x72
24x96
30x96
30x48
30x60
30x72
36x36
36x48
36x60
36x72
36x96
Optional:
Tote Bin Rail
Electric Hydraulic Adjustable 6” or 12”
Hand Crank Hydraulic Adjustable 6” or 12”
Height Adjustable Flat Screen Monitor Arm
Description:
- Heavy Duty Extruded Aluminum
- Adjustable +-3” Height
- Overhead Adjustable Shelf
- Tool Rail
- LED Overhead Light (Fluorescent available)
- Power Rail
- 2000# Capacity
Standard Sizes
- 24x48
- 24x60
- 24x72
- 24x96
- 30x96
- 30x48
- 30x60
- 30x72
- 36x36
- 36x48
- 36x60
- 36x72
- 36x96
Optional:
- Tote Bin Rail
- Electric Hydraulic Adjustable 6” or 12”
- Hand Crank Hydraulic Adjustable 6” or 12”
- Height Adjustable Flat Screen Monitor Arm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Workbenches and Workstations (Industrial) |
|
Product Number
|
CM3000 |
|
Product Name
|
Heavy Duty Workstation |
|
Type
|
Heavyduty; Ergonomic
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Cleanroom
Length
21.9 inch (555 mm)
Width
46.1 inch (1170.00 mm)
View Details
Type
Cleanroom
Length
48.0 inch (1219 mm)
Width
24.0 inch (609.60 mm)
View Details
Type
Work top
Length
59.1 inch (1500 mm)
Width
23.6 inch (600.00 mm)
View Details