RS Components, Ltd. Workbenches 8386425

Description
Bott 41002055.11v Workbench
Request a Quote
Description
Bott 41002055.11v Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 8386425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
8386425
Workbenches 8386425
Bott 41002055.11v Workbench

Bott 41002055.11v Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 8386425
Product Name Workbenches
Type Heavy duty storage bench
Length 78.7 inch (2000 mm)
Width 29.5 inch (750.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1357210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 26.4 to 44.1 inch (670 to 1120 mm)
Capacity 1102 lbs (500 kg)
View Details
Workbenches - 1357343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 5079506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workstation
Length 23.6 inch (600 mm)
Height 33.1 inch (840 mm)
View Details
Workbenches - 9097094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details