Aratas America LLC D2F Ultra Subminiature Basic Switch D2F-L-D3

Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet
Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2F Ultra Subminiature Basic Switch - D2F-L-D3 - Aratas America LLC
Hoffman Estates, IL, United States
D2F Ultra Subminiature Basic Switch
D2F-L-D3
D2F Ultra Subminiature Basic Switch D2F-L-D3
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.

Ultra Subminiature Basic
Switch with plenty of
terminal variations

  • Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability.
  • Using insertion molded terminals that prevents flux penetration.
  • In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available.
  • Lineup of 5A type for high load applications.
Supplier's Site Datasheet
Snap Action, Limit Switches - D2F-L-D3-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
D2F-L-D3-ND
Snap Action, Limit Switches D2F-L-D3-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Micro Switches - 6821541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6821541
Micro Switches 6821541
Omron D2F-L-D3 Micro Switch

Omron D2F-L-D3 Micro Switch

Supplier's Site
SWITCH SPST 3A 80GF STR SOLDER - D2F-L-D3 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH SPST 3A 80GF STR SOLDER
D2F-L-D3
SWITCH SPST 3A 80GF STR SOLDER D2F-L-D3
SWITCH SPST 3A 80GF STR SOLDER

SWITCH SPST 3A 80GF STR SOLDER

Buy Now
Microswitch, Lever, Spdt, 3A, 125Vac; Microswitch Type Omron Electronic Components - 04M8803 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 3A, 125Vac; Microswitch Type Omron Electronic Components
04M8803
Microswitch, Lever, Spdt, 3A, 125Vac; Microswitch Type Omron Electronic Components 04M8803
MICROSWITCH, LEVER, SPDT, 3A, 125VAC; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 3A, 125VAC; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-L-D3
Basic / Snap Action Switches D2F-L-D3
Basic / Snap Action Switches Subminiature Basic Switch

Basic / Snap Action Switches Subminiature Basic Switch

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2F-L-D3 D2F-L-D3-ND 6821541 D2F-L-D3 04M8803 D2F-L-D3
Product Name D2F Ultra Subminiature Basic Switch Snap Action, Limit Switches Micro Switches SWITCH SPST 3A 80GF STR SOLDER Microswitch, Lever, Spdt, 3A, 125Vac; Microswitch Type Omron Electronic Components Basic / Snap Action Switches
Actuator Style Lever Style Lever Style Lever Style; Hinge lever Lever Style Lever
Common Size Subminiature; Standard Subminiature; Ultra Subminiature
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 to 2 amps 2 to 3 amps 3 amps 3 amps
AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-01L30-1H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Features Dustproof
View Details
5 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER063FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR073D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL2-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers