Aratas America LLC D2EW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors D2EW-R5-B03MR

Description
Detection of four states by internal resistor Long stroke sealed switch The industry's smallest class * (8.3 x 7.0 x 5.3 mm) D2GW equivalent size. Four states (switch ON/OFF, short circuit, open circuit) are output. Supports multi-angle operation without using a lever, increased flexibility in customer unit design. A sliding contact structure delivers high contact reliability and quiet operation. * Based on OMRON investigation in November 2024 【Key Features】 What is the mechanism for detecting abnormal operation? D2EW Landing page
Request a Quote Datasheet
Description
Detection of four states by internal resistor Long stroke sealed switch The industry's smallest class * (8.3 x 7.0 x 5.3 mm) D2GW equivalent size. Four states (switch ON/OFF, short circuit, open circuit) are output. Supports multi-angle operation without using a lever, increased flexibility in customer unit design. A sliding contact structure delivers high contact reliability and quiet operation. * Based on OMRON investigation in November 2024 【Key Features】 What is the mechanism for detecting abnormal operation? D2EW Landing page
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2EW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2EW-R5-B03MR - Aratas America LLC
Hoffman Estates, IL, United States
D2EW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors
D2EW-R5-B03MR
D2EW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors D2EW-R5-B03MR
Detection of four states by internal resistor Long stroke sealed switch The industry's smallest class * (8.3 x 7.0 x 5.3 mm) D2GW equivalent size. Four states (switch ON/OFF, short circuit, open circuit) are output. Supports multi-angle operation without using a lever, increased flexibility in customer unit design. A sliding contact structure delivers high contact reliability and quiet operation. * Based on OMRON investigation in November 2024 【Key Features】 What is the mechanism for detecting abnormal operation? D2EW Landing page

Detection of four states by internal resistor Long stroke sealed switch

  • The industry's smallest class * (8.3 x 7.0 x 5.3 mm) D2GW equivalent size.
  • Four states (switch ON/OFF, short circuit, open circuit) are output.
  • Supports multi-angle operation without using a lever, increased flexibility in customer unit design.
  • A sliding contact structure delivers high contact reliability and quiet operation.

* Based on OMRON investigation in November 2024

【Key Features】
What is the mechanism for detecting abnormal operation?


D2EW Landing page

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Snap Action Switches
Product Number D2EW-R5-B03MR
Product Name D2EW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
D2FW-G Sealed Basic Switch for M4 Screw Mounting - D2FW-G281M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
View Details
3 suppliers
Micro Switches - 2326127 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR063M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details