Ultra Subminiature Basic
Switch with plenty of
terminal variations
SWITCH SNAP ACT SPDT 100MA 30V
Basic / Snap Action Switches .01A SnapActionSwich 25GF Hinge Lever
MICROSWITCH HINGE LEVER SPDT 100mA 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
30V SPDT Plugin Microswitches ROHS
Switch,Subminiature,
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2F-01FL | SW858-ND | D2F-01FL | 36K7260 | D2F-01FL | 70175788 |
| Product Name | D2F Ultra Subminiature Basic Switch | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch Hinge Lever Spdt 100Ma 125V; Microswitch Type Omron Electronic Components | Key/Switch >> Microswitches | Switch,Subminiature,SPDT,0.1Amp,Hinge Lever,PCB Terminal,Low Force |
| Actuator Style | Lever Style | Lever Style | Lever | Lever Style | Lever Style | |
| Common Size | Subminiature; Standard | Subminiature; Ultra Subminiature | Ultra Subminiature | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Actuating Force | 0.8992 to 5.29 oz (0.2500 to 1.47 N) | 0.8820 oz (0.2452 N) | 2.66 oz (0.7400 N) |