Aratas America LLC D2FD Dust Proof Ultra Subminiature Basic Switch D2FD-01L30-1H

Description
Ultra subminiature and dust proof Sealing by using rubber packing means the switch can be used in dust-proof environments (IEC IP6X). Switch rating of 2 A at 125 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder and PCB terminals are available.
Request a Quote Datasheet
Description
Ultra subminiature and dust proof Sealing by using rubber packing means the switch can be used in dust-proof environments (IEC IP6X). Switch rating of 2 A at 125 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder and PCB terminals are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-01L30-1H - Aratas America LLC
Hoffman Estates, IL, United States
D2FD Dust Proof Ultra Subminiature Basic Switch
D2FD-01L30-1H
D2FD Dust Proof Ultra Subminiature Basic Switch D2FD-01L30-1H
Ultra subminiature and dust proof Sealing by using rubber packing means the switch can be used in dust-proof environments (IEC IP6X). Switch rating of 2 A at 125 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder and PCB terminals are available.

Ultra subminiature and dust
proof

  • Sealing by using rubber packing means the switch can be used in dust-proof environments (IEC IP6X).
  • Switch rating of 2 A at 125 VAC possible with a single-leaf movable spring. Models for micro loads are also available.
  • Solder and PCB terminals are available.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW1368-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW1368-ND
Snap Action, Limit Switches SW1368-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Micro Switches - 7650330P - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
7650330P
Micro Switches 7650330P
Microswitch,SPDT,0.1 A,solder,roll lever

Microswitch,SPDT,0.1A,solder,roll lever

Supplier's Site
Micro Switches - 7650330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
7650330
Micro Switches 7650330
Microswitch,SPDT,0.1 A,solder,roll lever

Microswitch,SPDT,0.1A,solder,roll lever

Supplier's Site
Microswitch, Roller Lever, Spdt, 100Ma, 125V; Microswitch Type Omron Electronic Components - 94T5588 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, Spdt, 100Ma, 125V; Microswitch Type Omron Electronic Components
94T5588
Microswitch, Roller Lever, Spdt, 100Ma, 125V; Microswitch Type Omron Electronic Components 94T5588
MICROSWITCH, ROLLER LEVER, SPDT, 100mA, 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, SPDT, 100mA, 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2FD-01L30-1H
Basic / Snap Action Switches D2FD-01L30-1H
Basic / Snap Action Switches Solder Sim Roll Lev 0.1A Gold Alloy SPDT

Basic / Snap Action Switches Solder Sim Roll Lev 0.1A Gold Alloy SPDT

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2FD-01L30-1H SW1368-ND 7650330P 7650330 94T5588 D2FD-01L30-1H
Product Name D2FD Dust Proof Ultra Subminiature Basic Switch Snap Action, Limit Switches Micro Switches Micro Switches Microswitch, Roller Lever, Spdt, 100Ma, 125V; Microswitch Type Omron Electronic Components Basic / Snap Action Switches
Actuator Style Lever Style Lever Style; Roller Style Lever Style; Roller Style; Simulated Roller Lever Lever Style; Roller Style; Simulated roller lever Lever Style; Roller Style Simulated Roller Lever
Common Size Subminiature; Standard Subminiature; Ultra Subminiature
Features Dustproof Dustproof Dustproof Dustproof
Standards and Certifications IP6X RoHS RoHS RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326109 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Snap Action, Limit Switches - D2FW-G081M-ND - DigiKey
Specs
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2326148 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details