OTTO Controls Single Break, Ultra Small Subminiature Basic Switches B1

Description
The B1 series basic switches are ultra-subminiature in size, designed to reliably switch logic level signals as well as up to 2 amps switching capacity for a minimum of 25,000 cycles. Mechanical life expectancy is in excess of one million cycles. The molded housing is rugged and structurally stable. The terminals are molded-in and sealed against solder flux entering the switch. The terminals are available in a choice of double turret solder style and 0.020” x 0.025” PC pins. The B1 series is also available with integral lever actuators as B1-5 series.
Request a Quote
Description
The B1 series basic switches are ultra-subminiature in size, designed to reliably switch logic level signals as well as up to 2 amps switching capacity for a minimum of 25,000 cycles. Mechanical life expectancy is in excess of one million cycles. The molded housing is rugged and structurally stable. The terminals are molded-in and sealed against solder flux entering the switch. The terminals are available in a choice of double turret solder style and 0.020” x 0.025” PC pins. The B1 series is also available with integral lever actuators as B1-5 series.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Carpentersville, IL, United States
Single Break, Ultra Small Subminiature Basic Switches
B1
Single Break, Ultra Small Subminiature Basic Switches B1
The B1 series basic switches are ultra-subminiature in size, designed to reliably switch logic level signals as well as up to 2 amps switching capacity for a minimum of 25,000 cycles. Mechanical life expectancy is in excess of one million cycles. The molded housing is rugged and structurally stable. The terminals are molded-in and sealed against solder flux entering the switch. The terminals are available in a choice of double turret solder style and 0.020” x 0.025” PC pins. The B1 series is also available with integral lever actuators as B1-5 series.

The B1 series basic switches are ultra-subminiature in size, designed to reliably switch logic level signals as well as up to 2 amps switching capacity for a minimum of 25,000 cycles. Mechanical life expectancy is in excess of one million cycles.

The molded housing is rugged and structurally stable. The terminals are molded-in and sealed against solder flux entering the switch. The terminals are available in a choice of double turret solder style and 0.020” x 0.025” PC pins.

The B1 series is also available with integral lever actuators as B1-5 series.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Snap Action Switches
Product Number B1
Product Name Single Break, Ultra Small Subminiature Basic Switches
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
Actuating Force 6 oz (1.67 N)
Unlock Full Specs
to access all available technical data

Similar Products

B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details