Ultra Subminiature Basic
Switch with plenty of
terminal variations
BUTTON SWITCH PCB SPDT .1A 150GF
Ultra submin PCB switch,0.1A pin plunger
SWITCH SNAP ACT SPDT 100MA 30V
Basic / Snap Action Switches PIN PLR STD uV/C PCB
MICROSWITCH PIN PLUNGER SPDT 100mA 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
Microswitch, D2F Series, SPDT, Pin Plunger, Solder, 100 mA, 125 V RoHS Compliant: Yes
| Aratas America LLC | Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2F-01 | D2F-01 | 6160136 | SW501-ND | D2F-01 | 36K7259 | 96K8999 |
| Product Name | D2F Ultra Subminiature Basic Switch | BUTTON SWITCH PCB SPDT .1A 150GF | Micro Switches | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch Pin Plunger Spdt 100Ma 125V; Microswitch Type Omron Electronic Components | Microswitch, D2F Series, Spdt, Pin Plunger, Solder, 100 Ma, 125 V Rohs Compliant Omron |
| Actuator Style | Lever Style | Pushbutton Style | Pin plunger | Round (Pin Plunger) | Pushbutton Style; Plunger | ||
| Common Size | Subminiature; Standard | Subminiature; Ultra Subminiature | |||||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| Actuating Force | 0.8992 to 5.29 oz (0.2500 to 1.47 N) | 5.29 oz (1.47 N) | 5.29 oz (1.47 N) |