OMRON Automation and Safety DIN Rail Power Supplies S8VS-12024AP

Description
Omron S8VS-12024AP DIN Rail Power Supply
Request a Quote Datasheet
Description
Omron S8VS-12024AP DIN Rail Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 2154177 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2154177
DIN Rail Power Supplies 2154177
Omron S8VS-12024AP DIN Rail Power Supply

Omron S8VS-12024AP DIN Rail Power Supply

Supplier's Site
Industrial, DIN Rail Power Supplies - S8VS-12024AP-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
S8VS-12024AP-ND
Industrial, DIN Rail Power Supplies S8VS-12024AP-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Omron Industrial Automation - 67J3080 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Omron Industrial Automation
67J3080
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Omron Industrial Automation 67J3080
POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 1265523 - Radwell International
Willingboro, NJ, United States
Power Supply
1265523
Power Supply 1265523
POWER SUPPLY, INPUT:1.9AMP, 100-240VAC, 50/60HZ, OUTPUT:5AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, INPUT:1.9AMP, 100-240VAC, 50/60HZ, OUTPUT:5AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2154177 S8VS-12024AP-ND 67J3080 1265523
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Omron Industrial Automation Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Number of Outputs 5 # 1 #
Phase Single-Phase Power Supply
Type 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details