Advantech Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech PWR-242-AE

Description
AC/DC CONVERTER, 55.44W, 24V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:55.44W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC/DC CONVERTER, 55.44W, 24V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:55.44W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech - 30M2201 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech
30M2201
Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech 30M2201
AC/DC CONVERTER, 55.44W, 24V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:55.44W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC/DC CONVERTER, 55.44W, 24V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:55.44W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 30M2201
Product Name Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details