Altech Corp. 240 W Single Phase Single Output Low Profile Power Supplies PSP-24024

Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet
Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
240 W Single Phase Single Output Low Profile Power Supplies - PSP-24024 - Altech Corp.
Flemington, NJ, USA
240 W Single Phase Single Output Low Profile Power Supplies
PSP-24024
240 W Single Phase Single Output Low Profile Power Supplies PSP-24024
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty

Features:

  • Universal AC Input / Full Range
  • LED Indicator for Power On
  • 100% Full Load Burn-in Test
  • 3 Year Warranty
Buy Now Datasheet
Power Supply - 11703906 - Radwell International
Willingboro, NJ, United States
Power Supply
11703906
Power Supply 11703906
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 24 VDC OUTPUT, 10 AMP, UNIVERSAL AC INPUT / FULL RANGE, BUILY IN ACTIVE PFC FUNCTION, SHORT CIRCUIT / OVERLOAD / OVERVOLTAGE / OVER TEMPERATURE PROTECTION, DIN RAIL MOUNT, (REPLACED BY PSA-36024). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 24 VDC OUTPUT, 10 AMP, UNIVERSAL AC INPUT / FULL RANGE, BUILY IN ACTIVE PFC FUNCTION, SHORT CIRCUIT / OVERLOAD / OVERVOLTAGE / OVER TEMPERATURE PROTECTION, DIN RAIL MOUNT, (REPLACED BY PSA-36024). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply; 24 V; 10 A; 47 to 63 Hz; 125.2 mm; 125.2 mm; 70 degC; -10 degC - 70075530 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24 V; 10 A; 47 to 63 Hz; 125.2 mm; 125.2 mm; 70 degC; -10 degC
70075530
Power Supply; 24 V; 10 A; 47 to 63 Hz; 125.2 mm; 125.2 mm; 70 degC; -10 degC 70075530
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty. UL508 Listed Installed on DIN Rail TS35/7.5 or 15 Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling by Free Air Convection< Worldwide Approvals Universal AC Input Three-Year Warranty

Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty.

  • UL508 Listed
  • Installed on DIN Rail TS35/7.5 or 15
  • Protections: Short Circuit/Overload/Overvoltage/Over Temperature
  • Cooling by Free Air Convection<
  • Worldwide Approvals
  • Universal AC Input
  • Three-Year Warranty
Supplier's Site

Technical Specifications

  Altech Corp. Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number PSP-24024 11703906 70075530
Product Name 240 W Single Phase Single Output Low Profile Power Supplies Power Supply Power Supply; 24 V; 10 A; 47 to 63 Hz; 125.2 mm; 125.2 mm; 70 degC; -10 degC
Type DC Power Supply DC Power Supply
Form Factor DIN Rail DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Power 240 watts
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Power Supplies - CBI2801224A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
View Details
20W Slimline Single Phase  Single Output Power Supplies - PS-S2012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Power Supplies - PS-C48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details
2 suppliers