Fuji Electric Corp. of America Temperature/Process Control PYZ9RAY1-1V

Description
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, Z SERIES, POWER SUPPLY - 85-265 V AC, 100-220 V AC / 10-18 VA, PANEL FLUSH MOUNTING, FRONT PANEL - 96 X 96 MM, PLASTIC HOUSING, INPUT - THERMOCOUPLE, OUTPUT 1 - CONTACT - REVERSE ACTION, W/ HIGH/LOW ALARM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, Z SERIES, POWER SUPPLY - 85-265 V AC, 100-220 V AC / 10-18 VA, PANEL FLUSH MOUNTING, FRONT PANEL - 96 X 96 MM, PLASTIC HOUSING, INPUT - THERMOCOUPLE, OUTPUT 1 - CONTACT - REVERSE ACTION, W/ HIGH/LOW ALARM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 21687603 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
21687603
Temperature/Process Control 21687603
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, Z SERIES, POWER SUPPLY - 85-265 V AC, 100-220 V AC / 10-18 VA, PANEL FLUSH MOUNTING, FRONT PANEL - 96 X 96 MM, PLASTIC HOUSING, INPUT - THERMOCOUPLE, OUTPUT 1 - CONTACT - REVERSE ACTION, W/ HIGH/LOW ALARM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, Z SERIES, POWER SUPPLY - 85-265 V AC, 100-220 V AC / 10-18 VA, PANEL FLUSH MOUNTING, FRONT PANEL - 96 X 96 MM, PLASTIC HOUSING, INPUT - THERMOCOUPLE, OUTPUT 1 - CONTACT - REVERSE ACTION, W/ HIGH/LOW ALARM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 21687603
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products