As the flagship Altanium operator interface, the Matrix5 controller is truly a mold control solution like none other in the molding industry. From its 22" high-definition touchscreen and powerful Windows-based industrial computer, the Matrix5 controller is all about performance. Optimized for high-cavitation molds (>96) with support for 2 to 255 zones of temperature control, it includes all the features and functionality of the Delta5 operator interface, including 32 circuits of hydraulic or pneumatic valve gate sequencing control and more. In addition to UltraSync-E control, the Matrix5 is also available with up to eight individual servo valve gate axes for the ultimate in valve stem motion control, and up to six axes of servo-controlled mold actuation. Besides the number of supported control technologies, what truly differentiates the Matrix5 mold temperature controller is that all this control is integrated into a single unit and combined on one screen, providing unprecedented access and ease of use. The Matrix5 controller is the only controller you need for your entire mold.
| Husky Technologies™ | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | Altanium Matrix5 Controller |
| Product Name | Mold Controllers |
| Controller Type | Hot Runner |