Aratas America LLC Power Relays, Over 2 Amps G5LE-14 DC48

Description
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z2592-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z2592-ND
Power Relays, Over 2 Amps Z2592-ND
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 2543125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2543125
Power Relays 2543125
Omron G5LE-14 DC48 Power Relay

Omron G5LE-14 DC48 Power Relay

Supplier's Site
Power Relays - 2543126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2543126
Power Relays 2543126
Omron G5LE-14 DC48 Power Relay

Omron G5LE-14 DC48 Power Relay

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
G5LE-14 DC48
General Purpose Relays G5LE-14 DC48
General Purpose Relays Power PCB Relay

General Purpose Relays Power PCB Relay

Buy Now Datasheet
Power Relay, Spdt, 48Vdc, 10A, Tht; Contact Configuration Omron Electronic Components - 89C5990 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 48Vdc, 10A, Tht; Contact Configuration Omron Electronic Components
89C5990
Power Relay, Spdt, 48Vdc, 10A, Tht; Contact Configuration Omron Electronic Components 89C5990
POWER RELAY, SPDT, 48VDC, 10A, THT; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:G5LE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:PC PinRoHS Compliant: Yes

POWER RELAY, SPDT, 48VDC, 10A, THT; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:G5LE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number Z2592-ND 2543125 G5LE-14 DC48 89C5990
Product Name Power Relays, Over 2 Amps Power Relays General Purpose Relays Power Relay, Spdt, 48Vdc, 10A, Tht; Contact Configuration Omron Electronic Components
Relay Type General General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -13 to 185 F (-25 to 85 C) -13 F (-25 C)
Unlock Full Specs
to access all available technical data