Aratas America LLC Power Relays, Over 2 Amps G2RL-24 DC48

Description
General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z149-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z149-ND
Power Relays, Over 2 Amps Z149-ND
General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - G2RL-24 DC48 - 919434-G2RL-24 DC48 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - G2RL-24 DC48
919434-G2RL-24 DC48
Power Relays, Over 2 Amps - G2RL-24 DC48 919434-G2RL-24 DC48
Manufacturer: Omron Win Source Part Number: 919434-G2RL-24 DC48 Series: G2RL Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: G2R Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.41.0020 Other Part Number: G2RL24DC48BYOMB, G2RL1038G, Z149, G2RL2448DC, G2RL-24 DC48 BY OMB, G2RL24DC38BYOMB, G2RL-24-DC48, G2RL24DC48

Manufacturer: Omron
Win Source Part Number: 919434-G2RL-24 DC48
Series: G2RL
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: G2R
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.41.0020
Other Part Number: G2RL24DC48BYOMB, G2RL1038G, Z149, G2RL2448DC, G2RL-24 DC48 BY OMB, G2RL24DC38BYOMB, G2RL-24-DC48, G2RL24DC48

Buy Now Datasheet
Power Relays - 6838898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6838898
Power Relays 6838898
Omron G2RL-24 DC48 Power Relay

Omron G2RL-24 DC48 Power Relay

Supplier's Site
Power Relays - 6838898P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6838898P
Power Relays 6838898P
Omron G2RL-24 DC48 Power Relay

Omron G2RL-24 DC48 Power Relay

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
G2RL-24 DC48
General Purpose Relays G2RL-24 DC48
General Purpose Relays DPDT 8A Thru-Hole 48VDC 5.358K Ohm

General Purpose Relays DPDT 8A Thru-Hole 48VDC 5.358K Ohm

Buy Now Datasheet
Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components - 89C5516 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components
89C5516
Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components 89C5516
RELAY, DPDT, 240VAC, 30VDC, 1.5A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:1.5A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:8A RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 1.5A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:1.5A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number Z149-ND 919434-G2RL-24 DC48 6838898 6838898P G2RL-24 DC48 89C5516
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - G2RL-24 DC48 Power Relays Power Relays General Purpose Relays Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components
Relay Type General General
Mounting PCBoard PCBoard; Through Hole PCBoard; Pcb mount PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 788-902 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details