OMRON AUTOMATION AND SAFETY
EESB5010R -- PHOTOINTERRUPTERS - SLOT TYPE - LOGIC OUTPUT
OMRON Automation and Safety
Photointerrupters - Slot Type - Logic Output
EESB5010R
Description
NONAMP PHOTO MICROSENSOR
Description
NONAMP PHOTO MICROSENSOR
Datasheet
Suppliers
Photointerrupters - Slot Type - Logic Output
EESB5010R
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
EESB5010R |
|
Product Name
|
Photointerrupters - Slot Type - Logic Output |
|
Sensor Technology
|
Optical Linear Encoder
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Position Sensor
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Gurley Precision Instruments
Sensor Technology
Linear Encoder
Measurement Range
80.32 inch (2040 mm)
Resolution
1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details