Allegro MicroSystems Inc. A1684LUBTN-T

Description
Hall Effect Sensor, BICMOS, Rectangular, 2 Pin, Through Hole Mount
Request a Quote Datasheet
Description
Hall Effect Sensor, BICMOS, Rectangular, 2 Pin, Through Hole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - A1684LUBTN-T - Rochester Electronics
Newburyport, MA, United States
Hall Effect Sensor, BICMOS, Rectangular, 2 Pin, Through Hole Mount

Hall Effect Sensor, BICMOS, Rectangular, 2 Pin, Through Hole Mount

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Linear Position Sensors
Product Number A1684LUBTN-T
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - A1120LLH-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Linear Displacement and Level Measurement Probe - SANTEST GMR2 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Resolution 0.0063 mm (2.46E-4 inches)
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details