DIGITAL TEMP CONTROLLER, 12VDC, DIN RAIL; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:12VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | 40AH0454 |
| Product Name | Digital Temp Controller, 12Vdc, Din Rail; Thermocouple Type Omron Industrial Automation |
| Type | B, C, E, J, K, L, N, R, S, T, U, W, PLII |