Lake Shore Cryotronics, Inc. Low Cryogenic Temperature Controller Model 325

Description
The Model 325 dual-channel cryogenic temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 W and 2 W are configured to drive either a 50 ω or 25 ω load for optimal cryocooler control flexibility. Designed with ease of use, functionality, and value in mind, the Model 325 is ideal for general-purpose laboratory and industrial temperature measurement and control applications. Model 325 features Operates down to 1.2 K with appropriate sensors Two sensor inputs Supports diode, RTD, and thermocouple sensors Sensor excitation current reversal eliminates thermal EMF errors for resistance sensors Two autotuning control loops: 25 W and 2 W maximum Control loop 2: variable DC voltage source from 0 to 10 V maximum IEEE-488 and RS-232C interfaces
Request a Quote Datasheet
Description
The Model 325 dual-channel cryogenic temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 W and 2 W are configured to drive either a 50 ω or 25 ω load for optimal cryocooler control flexibility. Designed with ease of use, functionality, and value in mind, the Model 325 is ideal for general-purpose laboratory and industrial temperature measurement and control applications. Model 325 features Operates down to 1.2 K with appropriate sensors Two sensor inputs Supports diode, RTD, and thermocouple sensors Sensor excitation current reversal eliminates thermal EMF errors for resistance sensors Two autotuning control loops: 25 W and 2 W maximum Control loop 2: variable DC voltage source from 0 to 10 V maximum IEEE-488 and RS-232C interfaces
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cryogenic Temperature Controller - Model 325 - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Low Cryogenic Temperature Controller
Model 325
Low Cryogenic Temperature Controller Model 325
The Model 325 dual-channel cryogenic temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 W and 2 W are configured to drive either a 50 ω or 25 ω load for optimal cryocooler control flexibility. Designed with ease of use, functionality, and value in mind, the Model 325 is ideal for general-purpose laboratory and industrial temperature measurement and control applications. Model 325 features Operates down to 1.2 K with appropriate sensors Two sensor inputs Supports diode, RTD, and thermocouple sensors Sensor excitation current reversal eliminates thermal EMF errors for resistance sensors Two autotuning control loops: 25 W and 2 W maximum Control loop 2: variable DC voltage source from 0 to 10 V maximum IEEE-488 and RS-232C interfaces

The Model 325 dual-channel cryogenic temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 W and 2 W are configured to drive either a 50 Ω or 25 Ω load for optimal cryocooler control flexibility. Designed with ease of use, functionality, and value in mind, the Model 325 is ideal for general-purpose laboratory and industrial temperature measurement and control applications.

Model 325 features

  • Operates down to 1.2 K with appropriate sensors
  • Two sensor inputs
  • Supports diode, RTD, and thermocouple sensors
  • Sensor excitation current reversal eliminates thermal EMF errors for resistance sensors
  • Two autotuning control loops: 25 W and 2 W maximum
  • Control loop 2: variable DC voltage source from 0 to 10 V maximum
  • IEEE-488 and RS-232C interfaces
Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Temperature Controllers
Product Number Model 325
Product Name Low Cryogenic Temperature Controller
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
Unlock Full Specs
to access all available technical data

Similar Products

AC Resistance Bridge/Temperature Controller - Model 372 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Stand-Alone
View Details
Ultra-Low Cryogenic Temperature Controller - Model 350 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details
Advanced Low Cryogenic Temperature Controller - Model 335 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details