The electronic hygrotherm ETF 012 monitors temperature and humidity in enclosures to prevent condensation by activating heating or fans. It operates on AC 100 V to 240 V with a switching capacity of 10 A at 240 VAC for ohmic loads and 1.6 A for inductive loads, and includes an LED status display. Mounted on a 35 mm DIN rail, it has dimensions of 77 mm height, 60 mm width, and 43 mm depth, with a plastic housing compliant to UL94 V-0. The operating temperature range is 32 °F to 140 °F, and it accepts rigid or stranded wire up to 2.5 mm² with ferrules. Relay service life exceeds 30,000 cycles under UL standards.
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement.
HUMIDITY AND TEMPERATURE CONTROL, THERMOSTAT/HUMIDISTA
| STEGO | Radwell International | |
|---|---|---|
| Product Category | Temperature Controllers | Temperature Controllers |
| Product Number | 01230.9-00 | 110278611 |
| Product Name | Electronic Hygrotherm ETF 012 | Temperature/Process Control |
| Controller Type | Humidity | |
| Control | Limit | |
| Features | Multi-Function | |
| Form Factor | DIN | |
| Interface | Switches |