Ultra Subminiature Basic
Switch with plenty of
terminal variations
BUTTON SWITCH PCB SPDT .1A 75GF
SWITCH SNAP ACT SPDT 100MA 30V
Plugin Microswitches ROHS
Basic / Snap Action Switches PIN PLR LF uV/C PCB
Compact Subminiature Snap Action Switches , Pin Plunger Actuator Type
Permits direct soldering to PC board. Quick reverse-action mechanism with two-leaf springs assures long life. Construction resistant to flux wicking. PCB termination. Standard: (resistive); 3 A @ 125 VAC, 2 A @ 30 VDC with 5.3 ozs. operating force model; 1 A @ 125 VAC, 0.5 A @ 30 VDC with 2.7 ozs. operating force. Micro Load: (resistive); 0.1 A @ 30 VDC. Body Size: 6.5 mm × 12.8 mm × 5.8 mm (0.20" × 0.50" × 0.23").
| Aratas America LLC | Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2F-01F | D2F-01F | 2334115 | SW502-ND | D2F-01F | D2F-01F | 70175356 |
| Product Name | D2F Ultra Subminiature Basic Switch | BUTTON SWITCH PCB SPDT .1A 75GF | Micro Switches | Snap Action, Limit Switches | Key/Switch >> Microswitches | Basic / Snap Action Switches | Switch,Snap Action,SubMiniature,PIN PLUNGER,LOW FORCE,Terminal TYPE PCB |
| Actuator Style | Lever Style | Pushbutton Style | Plunger | Round (Pin Plunger) | Pushbutton Style; Plunger | Pin Plunger | |
| Common Size | Subminiature; Standard | Subminiature; Ultra Subminiature | |||||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| Actuating Force | 0.8992 to 5.29 oz (0.2500 to 1.47 N) | 2.66 oz (0.7400 N) | 2.65 oz (0.7356 N) | 2.66 oz (0.7400 N) | 2.65 oz (0.7356 N) |