The SW980-ND is a snap action limit switch designed for reliable operation in various applications. It features a minimum contact gap of 3 mm, which is essential for power switch applications. The switch is equipped with a double return spring mechanism that enhances safety by preventing malfunction in case one spring fails. It also includes a direct drive positive contact opening feature, ensuring that the circuit is effectively broken even if contacts weld together. This model supports a rated voltage of 250 VAC with a maximum resistive load of 16 A. It has a mechanical durability of 10 million operations and an electrical durability of 100,000 operations under specified conditions. The switch operates effectively within an ambient temperature range of -25 °C to +85 °C and has a degree of protection rated at IEC IP40. The SW980-ND is RoHS compliant and meets various safety standards, including UL and CSA certifications. It is suitable for applications requiring a dependable and robust switching solution.
Door Interlock Power
Switch with Minimum
Contact gap of 3 mm
SWITCH SNAP ACTION SPDT 16A 250V
Basic / Snap Action Switches 16A Swtch SPDT-NO-NC Screw Mount 3MM Min
| Aratas America LLC | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2D-1000 | D2D-1000 | SW980-ND | D2D-1000 |
| Product Name | D2D Power/Door Switch | SWITCH 16A SPDT (DB) | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Round (Pin Plunger) | Pushbutton Style; Plunger | |
| Common Size | Standard | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); SPST-NO/SPST-NC | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Configuration | Normally Open (NO); Normally Closed (NC) | |||
| Maximum Current | 16 amps | 16 amps | 16 amps |