Aratas America LLC D2F Ultra Subminiature Basic Switch D2F-5

Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet
Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2F Ultra Subminiature Basic Switch - D2F-5 - Aratas America LLC
Hoffman Estates, IL, United States
D2F Ultra Subminiature Basic Switch
D2F-5
D2F Ultra Subminiature Basic Switch D2F-5
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.

Ultra Subminiature Basic
Switch with plenty of
terminal variations

  • Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability.
  • Using insertion molded terminals that prevents flux penetration.
  • In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available.
  • Lineup of 5A type for high load applications.
Supplier's Site Datasheet
Snap Action, Limit Switches - Z8845-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z8845-ND
Snap Action, Limit Switches Z8845-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Switches & Front Panel Switch, Limit & Snap-Action - D2F-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Switches & Front Panel Switch, Limit & Snap-Action
D2F-5
Switches & Front Panel Switch, Limit & Snap-Action D2F-5
Switches & Front Panel Switch, Limit & Snap-Action

Switches & Front Panel Switch, Limit & Snap-Action

Buy Now
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-5
Basic / Snap Action Switches D2F-5
Basic / Snap Action Switches 250VAC 5A 1.47 N Pin Plung PCB Term

Basic / Snap Action Switches 250VAC 5A 1.47 N Pin Plung PCB Term

Buy Now Datasheet
Microswitch, Plunger, Spdt, 5A, 250V, Th; Microswitch Type Omron - 69AC5831 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 5A, 250V, Th; Microswitch Type Omron
69AC5831
Microswitch, Plunger, Spdt, 5A, 250V, Th; Microswitch Type Omron 69AC5831
MICROSWITCH, PLUNGER, SPDT, 5A, 250V, TH; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:D2F RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 5A, 250V, TH; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:D2F RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2F-5 Z8845-ND D2F-5 D2F-5 69AC5831
Product Name D2F Ultra Subminiature Basic Switch Snap Action, Limit Switches Switches & Front Panel Switch, Limit & Snap-Action Basic / Snap Action Switches Microswitch, Plunger, Spdt, 5A, 250V, Th; Microswitch Type Omron
Actuator Style Pushbutton Style Round (Pin Plunger) Pushbutton Style; Plunger
Common Size Subminiature; Standard Subminiature
Standards and Certifications IP40 RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 to 2 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326207 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-A02H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C072D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details