OMRON Automation and Safety Switch, 1/2 Pitch, 2 Way, Sealed; No. Of Circuits Omron A6H2102

Description
SWITCH, 1/2 PITCH, 2 WAY, SEALED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:-; Switch Type:DIP RoHS Compliant: Yes
Datasheet
Description
SWITCH, 1/2 PITCH, 2 WAY, SEALED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:-; Switch Type:DIP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 1/2 Pitch, 2 Way, Sealed; No. Of Circuits Omron - 83T2293 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 1/2 Pitch, 2 Way, Sealed; No. Of Circuits Omron
83T2293
Switch, 1/2 Pitch, 2 Way, Sealed; No. Of Circuits Omron 83T2293
SWITCH, 1/2 PITCH, 2 WAY, SEALED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:-; Switch Type:DIP RoHS Compliant: Yes

SWITCH, 1/2 PITCH, 2 WAY, SEALED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:-; Switch Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 83T2293
Product Name Switch, 1/2 Pitch, 2 Way, Sealed; No. Of Circuits Omron
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-1825059-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP & SIP Switches - 1759602P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
A6K/A6KS Rotay DIP Switch - A6K-104RF - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 3 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
5 suppliers