TE Connectivity DIP Switch 1-5435802-7

Description
Body Features Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 6 Number of Switches : 6 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length : 17.27 MM  [.68 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 18 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 6 Number of Switches : 6 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length : 17.27 MM  [.68 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 18 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-5435802-7 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-5435802-7
DIP Switch 1-5435802-7
Body Features Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 6 Number of Switches : 6 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length : 17.27 MM  [.68 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 18 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 6
  • Number of Switches : 6

Contact Features


  • Contact Base Material : Copper Alloy
  • PCB Contact Termination Area Plating Material : Tin
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height (INCH) : .29
  • Product Length : 17.27 MM  [.68 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 18

Product Type Features


  • Actuator Style : Piano (Side Actuated)
  • DIP & SIP Switch Type : DIP
  • Sealed Device : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now
DIP Switches - 450-1351-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1351-ND
DIP Switches 450-1351-ND
Dip Switch SPST 6 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 6 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 1-5435802-7 - 1121309-1-5435802-7 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 1-5435802-7
1121309-1-5435802-7
DIP Switches - 1-5435802-7 1121309-1-5435802-7
Manufacturer: Tyco Electronics Win Source Part Number: 1121309-1-5435802-7 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1121309-1-5435802-7
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
DIP Switches - 1-5435802-7 - 760476-1-5435802-7 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 1-5435802-7
760476-1-5435802-7
DIP Switches - 1-5435802-7 760476-1-5435802-7
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 760476-1-5435802-7 Series: 7000 Packaging: Tube Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Operating Temperature Range: -55°C ~ 105°C Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.290" (7.37mm) Length: 0.680" (17.27mm) Mounting: Through Hole, Right Angle Body Material: Polyester (PET), Glass Filled Circuit: SPST Actuator Type: Piano Electrical Life: 7,000 Cycles Mechanical Life: 7,000 Cycles Actuator Level: Raised Washable: Yes Family Name: 5435802 Categories: Switches Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 760476-1-5435802-7
Series: 7000
Packaging: Tube
Number of Positions: 6
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Operating Temperature Range: -55°C ~ 105°C
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Current Rating: 25mA
Height Above Board: 0.290" (7.37mm)
Length: 0.680" (17.27mm)
Mounting: Through Hole, Right Angle
Body Material: Polyester (PET), Glass Filled
Circuit: SPST
Actuator Type: Piano
Electrical Life: 7,000 Cycles
Mechanical Life: 7,000 Cycles
Actuator Level: Raised
Washable: Yes
Family Name: 5435802
Categories: Switches
Introduction Date: September 28, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches - DIP Switches 1-5435802-7
SWITCH PIANO DIP SPST 25MA 24V

SWITCH PIANO DIP SPST 25MA 24V

Supplier's Site
Switch, Dip, 6 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity - 40P8412 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 6 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity
40P8412
Switch, Dip, 6 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity 40P8412
SWITCH, DIP, 6 POSITION, SPST, PIANO; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7000 SeriesRoHS Compliant: Yes

SWITCH, DIP, 6 POSITION, SPST, PIANO; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7000 SeriesRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
1-5435802-7
DIP Switches / SIP Switches 1-5435802-7
DIP Switches / SIP Switches 6 POS SIDE ACT SLD

DIP Switches / SIP Switches 6 POS SIDE ACT SLD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1-5435802-7 450-1351-ND 1121309-1-5435802-7 760476-1-5435802-7 1-5435802-7 40P8412 1-5435802-7
Product Name DIP Switch DIP Switches DIP Switches - 1-5435802-7 DIP Switches - 1-5435802-7 Switches - DIP Switches Switch, Dip, 6 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity DIP Switches / SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Number of Positions Available 6 6
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max DC Voltage Rating 50 volts 24 volts 24 volts
Operating Temp -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2319747-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1-2396233-0 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details