DTCJ SWITCH 02 SEALED OFF
SWITCH DIP SLIDE SPST 100MA 50V
DTCJ SWITCH 02 SEALED OFF
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 486-3-160-948DKR-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Terminal Type | Surface Mount Technology |
| Max Current Rating | 0.1000 amps |