Throgh-hole Mounting Slide DIP Switches
with High Contact Reliability
Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches Slide Type DIP (Wht) 5Pin, Raised Act.
SWITCH SLIDE DIP SPST 25MA 24V
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6TN-5104 | Z8509-ND | A6TN-5104 | A6TN-5104 |
| Product Name | A6TN Slide DIP Switch | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Switch Dimensions | 5.8 x 14.6 x 7.5 mm | |||
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | DIP | Through Hole | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |