OmniVision Technologies, Inc. Image Sensors, Camera - OV09251-GA4A OV09251-GA4A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888235-OV09251-GA4A Features: Image Sensor Package: Bulk Part Status: Obsolete Family Name: OV09251 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001
Request a Quote
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888235-OV09251-GA4A Features: Image Sensor Package: Bulk Part Status: Obsolete Family Name: OV09251 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV09251-GA4A - OV09251-GA4A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV09251-GA4A
OV09251-GA4A
Image Sensors, Camera - OV09251-GA4A OV09251-GA4A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888235-OV09251-GA4A Features: Image Sensor Package: Bulk Part Status: Obsolete Family Name: OV09251 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 888235-OV09251-GA4A
Features: Image Sensor
Package: Bulk
Part Status: Obsolete
Family Name: OV09251
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 3 (168 Hours)
HTSUS: 9006.91.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV09251-GA4A
Product Name Image Sensors, Camera - OV09251-GA4A
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877A - IRS2877A - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
Line sensors, For industry - S10202-08-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4096
Vertical Pixels 128
Pixel Size 12 µm (0.4724 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details