Hamamatsu Photonics Europe Area sensors, For ICP spectrophotometry S12101

Description
High sensitivity in UV region, anti-blooming function included The S12101 CCD area image sensor has a back-thinned structure that enables a high sensitivity in the UV to visible region as well as a wide dynamic range, low dark current, and an anti-blooming function. Features -High sensitivity in UV region -One-stage TE-cooled type -Low dark current -Anti-blooming function included -Selectable readout port to match your application tap A: low noise amplifier (1 MHz max.) tap B: high-speed amplifier (30 MHz max.) -Number of effective pixels: 2048 × 2048
Request a Quote Datasheet
Description
High sensitivity in UV region, anti-blooming function included The S12101 CCD area image sensor has a back-thinned structure that enables a high sensitivity in the UV to visible region as well as a wide dynamic range, low dark current, and an anti-blooming function. Features -High sensitivity in UV region -One-stage TE-cooled type -Low dark current -Anti-blooming function included -Selectable readout port to match your application tap A: low noise amplifier (1 MHz max.) tap B: high-speed amplifier (30 MHz max.) -Number of effective pixels: 2048 × 2048
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area sensors, For ICP spectrophotometry - S12101 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Area sensors, For ICP spectrophotometry
S12101
Area sensors, For ICP spectrophotometry S12101
High sensitivity in UV region, anti-blooming function included The S12101 CCD area image sensor has a back-thinned structure that enables a high sensitivity in the UV to visible region as well as a wide dynamic range, low dark current, and an anti-blooming function. Features -High sensitivity in UV region -One-stage TE-cooled type -Low dark current -Anti-blooming function included -Selectable readout port to match your application tap A: low noise amplifier (1 MHz max.) tap B: high-speed amplifier (30 MHz max.) -Number of effective pixels: 2048 × 2048

High sensitivity in UV region, anti-blooming function included

The S12101 CCD area image sensor has a back-thinned structure that enables a high sensitivity in the UV to visible region as well as a wide dynamic range, low dark current, and an anti-blooming function.

Features
-High sensitivity in UV region
-One-stage TE-cooled type
-Low dark current
-Anti-blooming function included
-Selectable readout port to match your application
tap A: low noise amplifier (1 MHz max.)
tap B: high-speed amplifier (30 MHz max.)
-Number of effective pixels: 2048 × 2048

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category CCD Image Sensors
Product Number S12101
Product Name Area sensors, For ICP spectrophotometry
Horizontal Pixels 2048
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S11851-1106-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
Line sensors, For spectrophotometry - S10140-1109-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 506
Pixel Size 12 µm (0.4724 mils)
View Details
Line sensors, For scientific measurement - S9038-1002S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 4
Pixel Size 24 µm (0.9449 mils)
View Details
Line sensors, For spectrophotometry - S15257-2048 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 1
Pixel Size 2500 µm (98.43 mils)
View Details