Rochester Electronics Image Sensors, Camera - M50230FP#DF1G M50230FP#DF1G

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880700-M50230FP#DF1G Series: * Features: Image Sensor Package: Bulk Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880700-M50230FP#DF1G Series: * Features: Image Sensor Package: Bulk Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - M50230FP#DF1G - M50230FP#DF1G - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - M50230FP#DF1G
M50230FP#DF1G
Image Sensors, Camera - M50230FP#DF1G M50230FP#DF1G
Manufacturer: Renesas Electronics America Win Source Part Number: 880700-M50230FP#DF1G Series: * Features: Image Sensor Package: Bulk Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 880700-M50230FP#DF1G
Series: *
Features: Image Sensor
Package: Bulk
Categories: Sensors
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number M50230FP#DF1G
Product Name Image Sensors, Camera - M50230FP#DF1G
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S7030-0907 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 122
Pixel Size 24 µm (0.9449 mils)
View Details
Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877AS - IRS2877AS - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details