Advantech Hardened Media Converter, 100Mbps, Single mode 1310nm, 30km, SC EKI-2541SI-BE

Description
Hardened Media Converter, 100Mbps, Single mode 1310nm, 30km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps Single-mode SC type fiber port Provides internal jumper for Link Fault Pass-through (LFP) setting Supports full/half duplex flow control Supports store and forward transmission Supports auto-negotiation Supports MDI/MDI-X auto crossover Supports redundant 12-48 VDC power input Provides flexible mounting: DIN-rail and Panel mount Supports wide operating temperatures from -40 to 75°C
Request a Quote Datasheet
Description
Hardened Media Converter, 100Mbps, Single mode 1310nm, 30km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps Single-mode SC type fiber port Provides internal jumper for Link Fault Pass-through (LFP) setting Supports full/half duplex flow control Supports store and forward transmission Supports auto-negotiation Supports MDI/MDI-X auto crossover Supports redundant 12-48 VDC power input Provides flexible mounting: DIN-rail and Panel mount Supports wide operating temperatures from -40 to 75°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardened Media Converter, 100Mbps, Single mode 1310nm, 30km, SC - EKI-2541SI-BE - Advantech
Cincinnati, OH, United States
Hardened Media Converter, 100Mbps, Single mode 1310nm, 30km, SC
EKI-2541SI-BE
Hardened Media Converter, 100Mbps, Single mode 1310nm, 30km, SC EKI-2541SI-BE
Hardened Media Converter, 100Mbps, Single mode 1310nm, 30km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps Single-mode SC type fiber port Provides internal jumper for Link Fault Pass-through (LFP) setting Supports full/half duplex flow control Supports store and forward transmission Supports auto-negotiation Supports MDI/MDI-X auto crossover Supports redundant 12-48 VDC power input Provides flexible mounting: DIN-rail and Panel mount Supports wide operating temperatures from -40 to 75°C

Hardened Media Converter, 100Mbps, Single mode 1310nm, 30km, SC

  • Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector
  • Provides 1 x 100 Mbps Single-mode SC type fiber port
  • Provides internal jumper for Link Fault Pass-through (LFP) setting
  • Supports full/half duplex flow control
  • Supports store and forward transmission
  • Supports auto-negotiation
  • Supports MDI/MDI-X auto crossover
  • Supports redundant 12-48 VDC power input
  • Provides flexible mounting: DIN-rail and Panel mount
  • Supports wide operating temperatures from -40 to 75°C
Buy Now Datasheet
Media Converters - 2084-EKI-2541SI-BE-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
2084-EKI-2541SI-BE-ND
Media Converters 2084-EKI-2541SI-BE-ND
MEDIA CONV 10/100T/X-FIBER OPTIC

MEDIA CONV 10/100T/X-FIBER OPTIC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number EKI-2541SI-BE 2084-EKI-2541SI-BE-ND
Product Name Hardened Media Converter, 100Mbps, Single mode 1310nm, 30km, SC Media Converters
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-350-M8-A-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector SC
View Details
Hardened SFP/1250-ED, SSLX-SM/LC (1550XMT/1310RCV) 40km (also known as 808-38724) - SFP-GSS-40KRX-LC - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Simplex LC
View Details
Media Converters - EKI-2741SX-AE-ND - DigiKey
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Network SFP
Connector SFP
View Details
Mini Hardened Media Converter, 1000Mbps, LFPT, SFP - IMC-370I-SFP-C - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Connector SFP cage
View Details
2 suppliers