Ole Wolff Electronics, Inc. Speakers OWR-1228T-32B

Description
SPEAKER 32OHM 3MW TOP PORT 124DB
Request a Quote Datasheet
Description
SPEAKER 32OHM 3MW TOP PORT 124DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWR-1228T-32B-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 32OHM 3MW TOP PORT 124DB

SPEAKER 32OHM 3MW TOP PORT 124DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWR-1228T-32B-ND
Product Name Speakers
Resonance Frequency 580 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526813 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 50 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details