Oil-Rite Corp. Multiple Sight Feed Valve, 20 Valves, 1/8” Female NPT Inlet, (20) 1/8” Female NPT Outlets YB4689-20

Description
Multiple Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are especially suitable for lubricating inaccessible spaces and widely separated points. They are principally used on gravity or pressure lubricating systems in a variety of industries such as chemical mining, paper, agricultural, marine, woodworking, and textile. The sight feed valves can also be used to lubricate equipment like pumps, compressors, machine tools, bearings, seals, punch presses and rollers. Their use can be extended to any application requiring adjustable, visible flow control. The simple-to-use modular design allows the compact unit to be changed by stacking valves together. Additional valves are readily available (part no. B3151-01B21GW). The sight feed valve is suitable for temperatures up to 225° F. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to orifice pressure. The valves feature an aluminum alloy valve body, glass sights, Buna-N seals, and a 1/16" diameter port. A pipe plug is provided on each end of the unit. The end fittings can be removed and replaced on the outermost valves if additional valves are attached . There is a central 1/8” female NPT inlet, and each valve features a 1/8” female NPT outlet. Total height of the unit is 3 5/16” and total length is 16 1/2”.
Description
Multiple Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are especially suitable for lubricating inaccessible spaces and widely separated points. They are principally used on gravity or pressure lubricating systems in a variety of industries such as chemical mining, paper, agricultural, marine, woodworking, and textile. The sight feed valves can also be used to lubricate equipment like pumps, compressors, machine tools, bearings, seals, punch presses and rollers. Their use can be extended to any application requiring adjustable, visible flow control. The simple-to-use modular design allows the compact unit to be changed by stacking valves together. Additional valves are readily available (part no. B3151-01B21GW). The sight feed valve is suitable for temperatures up to 225° F. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to orifice pressure. The valves feature an aluminum alloy valve body, glass sights, Buna-N seals, and a 1/16" diameter port. A pipe plug is provided on each end of the unit. The end fittings can be removed and replaced on the outermost valves if additional valves are attached . There is a central 1/8” female NPT inlet, and each valve features a 1/8” female NPT outlet. Total height of the unit is 3 5/16” and total length is 16 1/2”.

Suppliers

Company
Product
Description
Supplier Links
Multiple Sight Feed Valve, 20 Valves, 1/8” Female NPT Inlet, (20) 1/8” Female NPT Outlets - YB4689-20 - Oil-Rite Corp.
Manitowoc, WI, United States
Multiple Sight Feed Valve, 20 Valves, 1/8” Female NPT Inlet, (20) 1/8” Female NPT Outlets
YB4689-20
Multiple Sight Feed Valve, 20 Valves, 1/8” Female NPT Inlet, (20) 1/8” Female NPT Outlets YB4689-20
Multiple Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are especially suitable for lubricating inaccessible spaces and widely separated points. They are principally used on gravity or pressure lubricating systems in a variety of industries such as chemical mining, paper, agricultural, marine, woodworking, and textile. The sight feed valves can also be used to lubricate equipment like pumps, compressors, machine tools, bearings, seals, punch presses and rollers. Their use can be extended to any application requiring adjustable, visible flow control. The simple-to-use modular design allows the compact unit to be changed by stacking valves together. Additional valves are readily available (part no. B3151-01B21GW). The sight feed valve is suitable for temperatures up to 225° F. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to orifice pressure. The valves feature an aluminum alloy valve body, glass sights, Buna-N seals, and a 1/16" diameter port. A pipe plug is provided on each end of the unit. The end fittings can be removed and replaced on the outermost valves if additional valves are attached . There is a central 1/8” female NPT inlet, and each valve features a 1/8” female NPT outlet. Total height of the unit is 3 5/16” and total length is 16 1/2”.

Multiple Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are especially suitable for lubricating inaccessible spaces and widely separated points. They are principally used on gravity or pressure lubricating systems in a variety of industries such as chemical mining, paper, agricultural, marine, woodworking, and textile. The sight feed valves can also be used to lubricate equipment like pumps, compressors, machine tools, bearings, seals, punch presses and rollers. Their use can be extended to any application requiring adjustable, visible flow control.

The simple-to-use modular design allows the compact unit to be changed by stacking valves together. Additional valves are readily available (part no. B3151-01B21GW).

The sight feed valve is suitable for temperatures up to 225° F. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to orifice pressure. The valves feature an aluminum alloy valve body, glass sights, Buna-N seals, and a 1/16" diameter port.

A pipe plug is provided on each end of the unit. The end fittings can be removed and replaced on the outermost valves if additional valves are attached . There is a central 1/8” female NPT inlet, and each valve features a 1/8” female NPT outlet. Total height of the unit is 3 5/16” and total length is 16 1/2”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number YB4689-20
Product Name Multiple Sight Feed Valve, 20 Valves, 1/8” Female NPT Inlet, (20) 1/8” Female NPT Outlets
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121528012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.26 inch (32.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EV-3-24-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details