The EV-3-24-H is a 3-way, normally-closed solenoid valve with spade terminals, designed for use with clean, dry air. It operates at 24 V DC with a power consumption of 0.67 watt and has a pressure range of 28 in Hg vacuum to 25 psig. The valve features a response time of 5 to 10 milliseconds and an operating voltage range of 90 to 150% of rated voltage. It is rated for temperatures from 32 to 180°F and provides an air flow of 0.45 scfm at 25 psig. The valve uses silicone seals. Mounting is in-line.
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EV-3-24-H |
| Product Name | Fully Ported 3-WAY EW Series - Mouse Valves |
| Valve Type | Control Valve |
| Media | Air; Compressed Air |
| Valve Size | 0.06 inch (1.52 mm) |
| Maximum Pressure | 0.00 to 25.00 psi (0.0 to 17.59 m H2O) |