Oil-Rite Corp. Clear View Full Flow Electro Dispenser, 1 qt Pyrex Reservoir, 120V/60Hz B4464-032PB1206W

Description
Full Flow Electro Dispensers are especially suitable for intermittent operation. Lubrication occurs when the solenoid is activated. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (additional voltages and frequencies are available). Buna-N seals are used (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. The diameter of the reservoir is 4 1/4” and the total height of the dispenser with pipe plug installed is 9 1/4”. It is suitable for temperatures up to 225° F. NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.
Description
Full Flow Electro Dispensers are especially suitable for intermittent operation. Lubrication occurs when the solenoid is activated. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (additional voltages and frequencies are available). Buna-N seals are used (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. The diameter of the reservoir is 4 1/4” and the total height of the dispenser with pipe plug installed is 9 1/4”. It is suitable for temperatures up to 225° F. NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Suppliers

Company
Product
Description
Supplier Links
Clear View Full Flow Electro Dispenser, 1 qt Pyrex Reservoir, 120V/60Hz - B4464-032PB1206W - Oil-Rite Corp.
Manitowoc, WI, United States
Clear View Full Flow Electro Dispenser, 1 qt Pyrex Reservoir, 120V/60Hz
B4464-032PB1206W
Clear View Full Flow Electro Dispenser, 1 qt Pyrex Reservoir, 120V/60Hz B4464-032PB1206W
Full Flow Electro Dispensers are especially suitable for intermittent operation. Lubrication occurs when the solenoid is activated. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (additional voltages and frequencies are available). Buna-N seals are used (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. The diameter of the reservoir is 4 1/4” and the total height of the dispenser with pipe plug installed is 9 1/4”. It is suitable for temperatures up to 225° F. NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Full Flow Electro Dispensers are especially suitable for intermittent operation. Lubrication occurs when the solenoid is activated. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs.

The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush.

This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (additional voltages and frequencies are available). Buna-N seals are used (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread.

The diameter of the reservoir is 4 1/4” and the total height of the dispenser with pipe plug installed is 9 1/4”. It is suitable for temperatures up to 225° F.

NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B4464-032PB1206W
Product Name Clear View Full Flow Electro Dispenser, 1 qt Pyrex Reservoir, 120V/60Hz
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Syringe Dispensers, Stepper Pipette -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application ideal for lab applications or other work with sterile fluids
View Details