ABB Measurement & Analytics Magnetostrictive Level Transmitter LMT100

Description
Features: High accuracy: 0.01% of full scale or + 1.27mm Never requires re-calibration: set it & forget it Superior Sensor (Patent #5,473,245) Local indication with HMI display Dual compartment housing with separate field terminal compartment Loop powered to 22m (75ft) probe length Total and/or interface level measurement Pressure to 165.48 bar (2400 psig) Std. 124.1 bar (1800 psig) Temperature range: -195.5 to 426.6ºC (-320 to 800ºF) with options Field replaceable/upgradab le electronics module Built-in RFI/EMI filter Digital communications Options: Two level indications RTD for process temperature measurement Glass viewing window 316/L Stainless Steel enclosure 21-point linearization table
Request a Quote Datasheet
Description
Features: High accuracy: 0.01% of full scale or + 1.27mm Never requires re-calibration: set it & forget it Superior Sensor (Patent #5,473,245) Local indication with HMI display Dual compartment housing with separate field terminal compartment Loop powered to 22m (75ft) probe length Total and/or interface level measurement Pressure to 165.48 bar (2400 psig) Std. 124.1 bar (1800 psig) Temperature range: -195.5 to 426.6ºC (-320 to 800ºF) with options Field replaceable/upgradab le electronics module Built-in RFI/EMI filter Digital communications Options: Two level indications RTD for process temperature measurement Glass viewing window 316/L Stainless Steel enclosure 21-point linearization table
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetostrictive Level Transmitter - LMT100 - ABB Measurement & Analytics
Zurich, Switzerland
Magnetostrictive Level Transmitter
LMT100
Magnetostrictive Level Transmitter LMT100
Features: High accuracy: 0.01% of full scale or + 1.27mm Never requires re-calibration: set it & forget it Superior Sensor (Patent #5,473,245) Local indication with HMI display Dual compartment housing with separate field terminal compartment Loop powered to 22m (75ft) probe length Total and/or interface level measurement Pressure to 165.48 bar (2400 psig) Std. 124.1 bar (1800 psig) Temperature range: -195.5 to 426.6ºC (-320 to 800ºF) with options Field replaceable/upgradab le electronics module Built-in RFI/EMI filter Digital communications Options: Two level indications RTD for process temperature measurement Glass viewing window 316/L Stainless Steel enclosure 21-point linearization table

Features:

  • High accuracy: 0.01% of full scale or + 1.27mm
  • Never requires re-calibration: set it & forget it
  • Superior Sensor (Patent #5,473,245)
  • Local indication with HMI display
  • Dual compartment housing with separate field
    terminal compartment
  • Loop powered to 22m (75ft) probe length
  • Total and/or interface level measurement
  • Pressure to 165.48 bar (2400 psig) Std. 124.1 bar (1800 psig)
  • Temperature range: -195.5 to 426.6ºC (-320 to 800ºF)
    with options
  • Field replaceable/upgradable electronics module
  • Built-in RFI/EMI filter
  • Digital communications

Options:

  • Two level indications
  • RTD for process temperature measurement
  • Glass viewing window
  • 316/L Stainless Steel enclosure
  • 21-point linearization table
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number LMT100
Product Name Magnetostrictive Level Transmitter
Device Classification Sensor System; Transmitter
Repeatability (Point Level) 0.0122 +/-inch (0.3100 +/-mm)
Accuracy (Continuous Level) 0.0500 +/-inch (1.27 +/-mm)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

MagWave Dual Chamber Level System - MW05 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Media Type Liquid
Maximum Operating Pressure 435111 psi (306222 m H2O)
View Details
Ultrasonic Level Transmitter - LST400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Magnetostrictive Level Transmitter - LMT200 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Repeatability (Point Level) 0.0124 +/-inch (0.3150 +/-mm)
Accuracy (Continuous Level) 0.0500 +/-inch (1.27 +/-mm)
View Details
Laser Level Transmitter - LLT100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 19.69 to 7874 inch (500 to 200000 mm)
Accuracy (Continuous Level) 0.8000 +/-inch (20.32 +/-mm)
View Details