McWane Plant and Industrial Telescoping Valves Telescoping Valves

Description
Features & Benefits WATERMAN TELESCOPING VALVES (TS-2 Series) are used in tanks, lagoons, and treatment plants for drawing surface water from one holding area to another or for regulating fluid levels between tanks. Their unique design uses a siphon to move the water. Unlike opening a gate, they will not disturb sediments on the bottom of the tank. They are also commonly called decanting valves or sludge draw-off valves. KEY FEATURES Slip tube sizes from 4″ to 36″ Choice of pedestal or off-set pedestal operators, manual or electric motor operator Plain, baffle, flared or v-notch style lifting valve OPTIONS 304 or 316 Stainless steel for specific components See ordering guide for additional options and customization
Request a Quote Datasheet
Description
Features & Benefits WATERMAN TELESCOPING VALVES (TS-2 Series) are used in tanks, lagoons, and treatment plants for drawing surface water from one holding area to another or for regulating fluid levels between tanks. Their unique design uses a siphon to move the water. Unlike opening a gate, they will not disturb sediments on the bottom of the tank. They are also commonly called decanting valves or sludge draw-off valves. KEY FEATURES Slip tube sizes from 4″ to 36″ Choice of pedestal or off-set pedestal operators, manual or electric motor operator Plain, baffle, flared or v-notch style lifting valve OPTIONS 304 or 316 Stainless steel for specific components See ordering guide for additional options and customization
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telescoping Valves - Telescoping Valves - McWane Plant and Industrial
Birmingham, AL, United States
Telescoping Valves
Telescoping Valves
Telescoping Valves Telescoping Valves
Features & Benefits WATERMAN TELESCOPING VALVES (TS-2 Series) are used in tanks, lagoons, and treatment plants for drawing surface water from one holding area to another or for regulating fluid levels between tanks. Their unique design uses a siphon to move the water. Unlike opening a gate, they will not disturb sediments on the bottom of the tank. They are also commonly called decanting valves or sludge draw-off valves. KEY FEATURES Slip tube sizes from 4″ to 36″ Choice of pedestal or off-set pedestal operators, manual or electric motor operator Plain, baffle, flared or v-notch style lifting valve OPTIONS 304 or 316 Stainless steel for specific components See ordering guide for additional options and customization

Features & Benefits

WATERMAN TELESCOPING VALVES (TS-2 Series) are used in tanks, lagoons, and treatment plants for drawing surface water from one holding area to another or for regulating fluid levels between tanks. Their unique design uses a siphon to move the water. Unlike opening a gate, they will not disturb sediments on the bottom of the tank. They are also commonly called decanting valves or sludge draw-off valves.

KEY FEATURES

  • Slip tube sizes from 4″ to 36″
  • Choice of pedestal or off-set pedestal operators, manual or electric motor operator
  • Plain, baffle, flared or v-notch style lifting valve

OPTIONS

  • 304 or 316 Stainless steel for specific components
  • See ordering guide for additional options and customization
Supplier's Site Datasheet

Technical Specifications

  McWane Plant and Industrial
Product Category Industrial Valves
Product Number Telescoping Valves
Product Name Telescoping Valves
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details