The DT-2M-24 is a 2-way, normally-closed electronic valve in the DV Series, designed for in-line, manifold, or cartridge mounting with spade terminals and 24 VDC operation. It features a 0.052-inch orifice, stainless steel wetted materials, nitrile seals, and a maximum flow of 70 l/min at 100 psig (7 bar). The valve operates within a pressure range of 28" Hg vacuum to 100 psig and a temperature range of 32 to 130°F (0 to 54°C). It has a response time of 10 to 20 ms, power consumption of 1.9 watts, and a rated cycle life of 750 million cycles. The manifold mount uses a #10-32 male inlet port. The valve is compatible with a variety of fluids and gases and is constructed with a stainless steel spring and polyetherimide body.
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DT-2M-24 |
| Product Name | DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 24 VDC |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.05 inch (1.32 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |