SST Sensing Ltd. Optomax Digital Range

Description
Details Built-in protection against reverse polarity, ESD, and transient over-voltage Operates over a broad supply voltage range Push-pull output (sourcing/sinking up to 100mA) suitable for directly driving small loads Optional fail-safe PWM output Available in standard and extended temperature versions Choice of Polysulfone or Trogamid housing Internal or external mounting options High-pressure variant available SST’s Optomax Digital Liquid Level Switch is designed for compact applications that require a miniature, cost-effective, and low-power sensing solution. This solid-state level switch, microcontroller-base d sensor uses an infrared LED and phototransistor, optically coupled when dry. Once the tip is submerged in liquid, the infrared beam disperses, prompting a change in the sensor’s output state. It accurately detects a wide range of oil- and water-based liquids and remains unaffected by ambient light, foam in air, or bubbles in liquid. The TTL-compatible push-pull output supports sourcing or sinking up to 100mA within a 4.5–15.4V DC range. Users can configure the signal to switch high or low depending on wet or dry conditions. An optional fail-safe PWM version is also available, operating within a 4.5–5.5V DC range. Available in robust, chemically resistant housings—Polysulfone for general use, or Trogamid for food and beverage applications—the Optomax Digital switch can be mounted internally or externally and is offered in both standard (-25 to +80°C) and extended (-40 to +125°C) temperature ranges although these liquid level switches can be used in other applications.
Request a Quote Datasheet
Description
Details Built-in protection against reverse polarity, ESD, and transient over-voltage Operates over a broad supply voltage range Push-pull output (sourcing/sinking up to 100mA) suitable for directly driving small loads Optional fail-safe PWM output Available in standard and extended temperature versions Choice of Polysulfone or Trogamid housing Internal or external mounting options High-pressure variant available SST’s Optomax Digital Liquid Level Switch is designed for compact applications that require a miniature, cost-effective, and low-power sensing solution. This solid-state level switch, microcontroller-base d sensor uses an infrared LED and phototransistor, optically coupled when dry. Once the tip is submerged in liquid, the infrared beam disperses, prompting a change in the sensor’s output state. It accurately detects a wide range of oil- and water-based liquids and remains unaffected by ambient light, foam in air, or bubbles in liquid. The TTL-compatible push-pull output supports sourcing or sinking up to 100mA within a 4.5–15.4V DC range. Users can configure the signal to switch high or low depending on wet or dry conditions. An optional fail-safe PWM version is also available, operating within a 4.5–5.5V DC range. Available in robust, chemically resistant housings—Polysulfone for general use, or Trogamid for food and beverage applications—the Optomax Digital switch can be mounted internally or externally and is offered in both standard (-25 to +80°C) and extended (-40 to +125°C) temperature ranges although these liquid level switches can be used in other applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optomax Digital Range -  - SST Sensing Ltd.
Coatbridge, United Kingdom
Optomax Digital Range
Optomax Digital Range
Details Built-in protection against reverse polarity, ESD, and transient over-voltage Operates over a broad supply voltage range Push-pull output (sourcing/sinking up to 100mA) suitable for directly driving small loads Optional fail-safe PWM output Available in standard and extended temperature versions Choice of Polysulfone or Trogamid housing Internal or external mounting options High-pressure variant available SST’s Optomax Digital Liquid Level Switch is designed for compact applications that require a miniature, cost-effective, and low-power sensing solution. This solid-state level switch, microcontroller-base d sensor uses an infrared LED and phototransistor, optically coupled when dry. Once the tip is submerged in liquid, the infrared beam disperses, prompting a change in the sensor’s output state. It accurately detects a wide range of oil- and water-based liquids and remains unaffected by ambient light, foam in air, or bubbles in liquid. The TTL-compatible push-pull output supports sourcing or sinking up to 100mA within a 4.5–15.4V DC range. Users can configure the signal to switch high or low depending on wet or dry conditions. An optional fail-safe PWM version is also available, operating within a 4.5–5.5V DC range. Available in robust, chemically resistant housings—Polysulfone for general use, or Trogamid for food and beverage applications—the Optomax Digital switch can be mounted internally or externally and is offered in both standard (-25 to +80°C) and extended (-40 to +125°C) temperature ranges although these liquid level switches can be used in other applications.

Details

  • Built-in protection against reverse polarity, ESD, and transient over-voltage
  • Operates over a broad supply voltage range
  • Push-pull output (sourcing/sinking up to 100mA) suitable for directly driving small loads
  • Optional fail-safe PWM output
  • Available in standard and extended temperature versions
  • Choice of Polysulfone or Trogamid housing
  • Internal or external mounting options
  • High-pressure variant available

SST’s Optomax Digital Liquid Level Switch is designed for compact applications that require a miniature, cost-effective, and low-power sensing solution.
This solid-state level switch, microcontroller-based sensor uses an infrared LED and phototransistor, optically coupled when dry. Once the tip is submerged in liquid, the infrared beam disperses, prompting a change in the sensor’s output state. It accurately detects a wide range of oil- and water-based liquids and remains unaffected by ambient light, foam in air, or bubbles in liquid.
The TTL-compatible push-pull output supports sourcing or sinking up to 100mA within a 4.5–15.4V DC range. Users can configure the signal to switch high or low depending on wet or dry conditions. An optional fail-safe PWM version is also available, operating within a 4.5–5.5V DC range.
Available in robust, chemically resistant housings—Polysulfone for general use, or Trogamid for food and beverage applications—the Optomax Digital switch can be mounted internally or externally and is offered in both standard (-25 to +80°C) and extended (-40 to +125°C) temperature ranges although these liquid level switches can be used in other applications.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Level Sensors
Product Name Optomax Digital Range
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Float, Level Sensors - 1921-LLG810D3L24-003-C3-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Float, Level Sensors - 1921-LLC210D324-4-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Float, Level Sensors - 1921-1019-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers