Ohmite Manufacturing Co. Attenuators TFA20C07DBER

Description
RF Attenuators 7dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 273-TFA20C07DBERTR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 7dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - 273-TFA20C07DBERCT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 7dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - 273-TFA20C07DBERDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 7dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - TFA20C07DBER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
TFA20C07DBER
Attenuators TFA20C07DBER
RF Attenuators 7dB 0 Hz ~ 20 GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 7dB 0 Hz ~ 20 GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 273-TFA20C07DBERTR-ND TFA20C07DBER
Product Name Attenuators Attenuators
Attenuation 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3590-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 4 dB
View Details
5 suppliers
Coaxial Attenuator 30W – SMA - UIYCA30AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details