Ohmite Manufacturing Co. Attenuators TFA20C00DBER

Description
RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 273-TFA20C00DBERTR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - 273-TFA20C00DBERDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - 273-TFA20C00DBERCT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - TFA20C00DBER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
TFA20C00DBER
Attenuators TFA20C00DBER
RF Attenuators 0dB 0 Hz ~ 20 GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 0dB 0 Hz ~ 20 GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 273-TFA20C00DBERTR-ND TFA20C00DBER
Product Name Attenuators Attenuators
Attenuation 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342H-D10097-GMR - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details