Mini-Circuits Attenuators VAT-15A+

Description
15 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
15 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-VAT-15A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-VAT-15A+-ND
Attenuators 3157-VAT-15A+-ND
15 DB FIXED ATT, DC - 6000 MHZ

15 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
Attenuators - VAT-15A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
VAT-15A+
Attenuators VAT-15A+
RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 1.4W SMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 1.4W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-VAT-15A+-ND VAT-15A+
Product Name Attenuators Attenuators
Attenuation 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
Attenuators - 3157-BW-V3-1W54+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 2.4mm In-Line Module
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details