TE Connectivity Through Hole Resistors C1415RJL

Description
15 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129325-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129325-ND
Through Hole Resistors A129325-ND
15 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

15 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 6661585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661585
Through Hole Resistors 6661585
TE Connectivity C1415RJL Resistor

TE Connectivity C1415RJL Resistor

Supplier's Site
Through Hole Resistors - 6661585P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661585P
Through Hole Resistors 6661585P
TE Connectivity C1415RJL Resistor

TE Connectivity C1415RJL Resistor

Supplier's Site
Through Hole Resistors - 1355081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1355081
Through Hole Resistors 1355081
TE Connectivity C1415RJL Resistor

TE Connectivity C1415RJL Resistor

Supplier's Site
Res, 15R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3062
Res, 15R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3062
RES, 15R, 5%, 14W, AXIAL, WIREWOUND; Resistance:15ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 15R, 5%, 14W, AXIAL, WIREWOUND; Resistance:15ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129325-ND 6661585 6661585P 43AC3062
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 15R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details